EN
  • EN
  • DE

DSA6331MA1AB-025.0000VAO

Part No DSA6331MA1AB-025.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO -40C-125C / 25 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA63XX
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Spread Spectrum Bandwidth ±0.25%, Center Spread
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSA6331
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344911-DSA6331MA1AB-025.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA6331MA1AB-025.0000VAO CAD Model

Description

Microchip Technology's DSA6331MA1AB-025.0000VAO: Precision Oscillator

The DSA6331MA1AB-025.0000VAO is a cutting-edge oscillator product from Microchip Technology, a global leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This high-performance oscillator is designed to meet the demanding requirements of modern electronic systems, offering both precision and reliability in a compact form factor.

Key Features

  • Frequency: The device boasts a stable frequency of 25.0000 MHz, which is ideal for applications requiring a precise clock signal.
  • Supply Voltage: Operating with a supply voltage (Vdd) of 3.3V, the DSA6331MA1AB-025.0000VAO is designed for compatibility with a wide range of digital circuits.
  • Output Type: The oscillator provides a CMOS/TTL compatible output, ensuring easy integration with most logic families.
  • Package: Encased in a 4-SMD, No Lead package, it offers a compact footprint for space-constrained applications.
  • Temperature Stability: This device is engineered to maintain performance over a broad temperature range, making it suitable for use in environments subject to temperature variations.
  • Low Jitter: With its low phase jitter, the DSA6331MA1AB-025.0000VAO ensures high signal integrity, which is crucial for high-speed data transfer and communication protocols.
  • RoHS Compliant: The product adheres to RoHS standards, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.

Applications

The DSA6331MA1AB-025.0000VAO is versatile and can be used in various applications, including but not limited to:

  • Telecommunications
  • Networking equipment
  • Wireless communication systems
  • Embedded systems
  • Industrial controls
  • Consumer electronics

Microchip Technology's commitment to excellence is evident in the DSA6331MA1AB-025.0000VAO oscillator, which offers designers a reliable and precise timing solution. Whether for professional or hobbyist projects, this oscillator is an excellent choice for ensuring system stability and performance.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess