EN
  • EN
  • DE

DSA6331JL2CB-024.0000TVAO

Part No DSA6331JL2CB-024.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-105C / 24 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA63XX
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Spread Spectrum Bandwidth ±1.00%, Center Spread
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSA6331
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344888-DSA6331JL2CB-024.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA6331JL2CB-024.0000TVAO CAD Model

Description

Product Overview: DSA6331JL2CB-024.0000TVAO

The DSA6331JL2CB-024.0000TVAO is a high-performance, precision oscillator from the renowned manufacturer Microchip Technology. This electronic component is designed to provide a stable and reliable clock signal for a wide range of applications, including telecommunications, computing, and industrial systems that require precise timing solutions.

Key Features

  • Frequency: The oscillator operates at a frequency of 24.0000 MHz, providing a high-speed clock signal that is essential for synchronous operations in digital circuits.
  • Package: It comes in a compact surface-mount package, making it suitable for use in space-constrained applications while allowing for efficient assembly in high-volume production.
  • Stability: The DSA6331JL2CB-024.0000TVAO offers excellent frequency stability, ensuring consistent performance over a range of environmental conditions including temperature variations, which is critical for maintaining system reliability.
  • Supply Voltage: It is designed to operate with a supply voltage of 3.3V, which is a common voltage level for many digital systems, thus ensuring compatibility with a wide range of electronic products.
  • Output Type: This oscillator provides a CMOS output, which is a standard logic level output that can easily interface with most digital integrated circuits.

Applications

The DSA6331JL2CB-024.0000TVAO is suited for a variety of applications where accurate timing is paramount. This includes, but is not limited to, network infrastructure equipment such as routers and switches, high-speed data communication systems, server and storage platforms, and industrial control systems where precise synchronization is necessary.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSA6331JL2CB-024.0000TVAO is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance. The product is also RoHS compliant, reflecting Microchip's dedication to environmental responsibility.

Overall, the DSA6331JL2CB-024.0000TVAO is a testament to Microchip Technology's expertise in creating advanced timing solutions that cater to the ever-increasing demands for precision in modern electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess