EN
  • EN
  • DE

DSA6331JA1CB-100.0000VAO

Part No DSA6331JA1CB-100.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM OSC. FOR AUTO., / 100 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 100 MHz
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Spread Spectrum Bandwidth ±1.00%, Center Spread
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSA6331
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344508-DSA6331JA1CB-100.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA6331JA1CB-100.0000VAO CAD Model

Description

The DSA6331JA1CB-100.0000VAO is a state-of-the-art precision oscillator from Microchip Technology, tailored to meet the stringent requirements of modern electronic systems. This high-performance product offers a stable and reliable frequency source at 100.0000 MHz, which is essential for applications that demand high accuracy and minimal signal jitter.

Designed with advanced technology, the DSA6331JA1CB-100.0000VAO ensures exceptional frequency stability over a wide temperature range, making it suitable for use in environments subject to temperature variations. Its robust design is also resistant to mechanical shocks and vibrations, thereby providing consistent performance even in physically demanding applications.

The oscillator is housed in a compact package, which allows for easy integration into space-constrained designs without compromising on performance. It operates on a standard supply voltage, ensuring compatibility with a broad range of electronic circuits and systems.

Key Features:

  • Frequency: 100.0000 MHz precision output
  • Low phase jitter, ideal for high-speed digital communication
  • Excellent temperature stability for reliable operation across varying conditions
  • Compact package suitable for space-limited applications
  • Durable construction that withstands mechanical shocks and vibrations
  • Compatible with a wide range of supply voltages

The DSA6331JA1CB-100.0000VAO is perfect for a variety of applications, including telecommunications, networking, data centers, and industrial electronics where precise timing is critical. Its reliable and consistent performance ensures that it is an excellent choice for system designers looking to enhance the accuracy and stability of their timing-critical applications.

Microchip Technology is known for its commitment to quality and reliability, and the DSA6331JA1CB-100.0000VAO is no exception. This product is a testament to Microchip's expertise in developing high-performance oscillators that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess