EN
  • EN
  • DE

DSA613RL2A-016PVAO

Part No DSA613RL2A-016PVAO
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSA613
Package Tube
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (2.5x2)
Base Product Number DSA613
Standard Package 140
REACH Status REACH Unaffected
Win Source Part Number 1344898-DSA613RL2A-016PVAO
Ultra Librarian 3D Model Ultra Librarian DSA613RL2A-016PVAO CAD Model

Description

The DSA613RL2A-016PVAO is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed with precision and reliability in mind, catering to a wide range of applications in the industrial, automotive, consumer, aerospace, and defense sectors.

Key Features

  • High Performance: The DSA613RL2A-016PVAO boasts high-speed data processing capabilities, making it suitable for demanding applications that require quick response times and efficient data handling.
  • Robust Design: Engineered to withstand harsh environments, this product offers exceptional durability and longevity. It operates reliably under extreme temperatures and is resistant to mechanical shocks and vibrations.
  • Low Power Consumption: With energy efficiency in mind, the DSA613RL2A-016PVAO is optimized for low power consumption, helping to extend the battery life of portable devices and reduce the overall energy footprint of systems.
  • Connectivity: This product features versatile connectivity options, ensuring seamless integration with a variety of peripherals and other components within a system.
  • Compact Form Factor: The compact size of the DSA613RL2A-016PVAO allows for easy implementation in space-constrained applications without compromising on functionality or performance.

Applications

The DSA613RL2A-016PVAO is designed to meet the diverse needs of various applications, including:

  • Industrial automation systems
  • Automotive electronics
  • Consumer electronic devices
  • Communication infrastructure
  • Aerospace and defense equipment

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The DSA613RL2A-016PVAO is no exception, undergoing rigorous testing to ensure it meets the stringent requirements of its target industries. Customers can trust this product to perform consistently and effectively, even in the most demanding situations.

For more detailed specifications and to view datasheets or order samples, please visit Microchip Technology's official website.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess