EN
  • EN
  • DE

DSA612PA2A-01DMVAO

Part No DSA612PA2A-01DMVAO
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSA612
Package Bag
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (1.6x1.2)
Base Product Number DSA612
Standard Package 100
REACH Status REACH Unaffected
Win Source Part Number 1344992-DSA612PA2A-01DMVAO
Ultra Librarian 3D Model Ultra Librarian DSA612PA2A-01DMVAO CAD Model

Description

Product Overview: DSA612PA2A-01DMVAO

The DSA612PA2A-01DMVAO is a state-of-the-art microcontroller unit (MCU) brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of advanced electronic systems requiring high-level integration, reliability, and performance.

Key Features

  • Advanced Core: At the heart of the DSA612PA2A-01DMVAO lies a powerful processing core that is capable of handling complex algorithms and control tasks with ease, ensuring smooth and efficient operation for a wide range of applications.
  • Memory: This MCU comes with ample memory options, providing sufficient space for code storage and data management. The integrated memory modules are optimized for high-speed access and robust data retention.
  • Connectivity: With a suite of communication interfaces, this product offers excellent connectivity options. It supports standard communication protocols, enabling seamless integration with other components in a system and facilitating IoT connectivity.
  • Low Power Consumption: Designed with energy efficiency in mind, the DSA612PA2A-01DMVAO ensures low power consumption, making it ideal for battery-powered devices or applications where power efficiency is crucial.
  • Robust Security: Security is a paramount concern in today's connected world, and this MCU provides robust security features to protect against unauthorized access and ensure data integrity.
  • Flexibility: The product's flexible architecture allows for easy scalability and adaptability to meet the evolving demands of different applications, from industrial automation to consumer electronics.

Applications

The versatility of the DSA612PA2A-01DMVAO makes it suitable for a diverse range of applications, including but not limited to:

  • Automotive systems
  • Smart home devices
  • Industrial control systems
  • Medical devices
  • Wearable technology

Quality and Support

Microchip Technology is committed to delivering high-quality products and provides comprehensive technical support for the DSA612PA2A-01DMVAO. Customers can access a wide range of resources, including datasheets, reference designs, and software tools, to facilitate the development process and accelerate time-to-market.

With its powerful features and reliable performance, the DSA612PA2A-01DMVAO from Microchip Technology stands out as an exceptional choice for designers looking to create sophisticated and secure electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess