EN
  • EN
  • DE

DSA6101MA1B-033.3300TVAO

Part No DSA6101MA1B-033.3300TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO -40C-125C / 33.33 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA61XX
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 33.33 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSA6101
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344932-DSA6101MA1B-033.3300TVAO
Ultra Librarian 3D Model Ultra Librarian DSA6101MA1B-033.3300TVAO CAD Model

Description

The DSA6101MA1B-033.3300TVAO is a state-of-the-art microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This product is designed for high-performance applications that require reliable and precise operations. It is part of Microchip's extensive range of microcontrollers that are widely used in various industries including automotive, industrial control, smart energy, and consumer electronics.

Key Features

  • High Clock Speed: The MCU operates at a clock speed of 33.3300 MHz, providing swift processing capabilities for complex tasks and algorithms.
  • Advanced Architecture: Built with a sophisticated architecture that ensures efficient task management and optimal power consumption, making it suitable for power-sensitive applications.
  • Robust Design: The DSA6101MA1B-033.3300TVAO is designed to withstand harsh environments and is resilient against a wide range of temperatures, making it ideal for outdoor or industrial settings.
  • Programmability: With its programmable nature, this MCU allows for flexibility in application development and can be tailored to meet specific system requirements.
  • Connectivity: It offers various connectivity options to interface with other devices, sensors, and networks, enhancing its utility in interconnected systems.

Applications

The versatility of the DSA6101MA1B-033.3300TVAO makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Automotive systems such as engine control units and infotainment systems.
  • Industrial automation including robotics, process control, and machine-to-machine communication.
  • Smart energy solutions like smart grid technology and renewable energy management systems.
  • Consumer electronics, including wearables, smart home devices, and portable electronics.

Quality and Support

Microchip Technology is known for its commitment to quality and reliability. The DSA6101MA1B-033.3300TVAO is backed by Microchip's rigorous testing and quality assurance processes. Additionally, customers can access Microchip's extensive support network, including technical documentation, development tools, and a community of experts for guidance on integration and optimization of the MCU in their projects.

You May Also Be Interested in

Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess