EN
  • EN
  • DE

DSA6101JI2B-018.4320TVAO

Part No DSA6101JI2B-018.4320TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-85C / 18.432 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA61XX
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 18.432 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSA6101
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344951-DSA6101JI2B-018.4320TVAO
Ultra Librarian 3D Model Ultra Librarian DSA6101JI2B-018.4320TVAO CAD Model

Description

The DSA6101JI2B-018.4320TVAO is a high-performance, precision oscillator module designed and manufactured by Microchip Technology. This component is tailored for advanced electronic systems requiring a stable and reliable clock source. With a focus on integration and efficiency, the DSA6101JI2B series offers a compact solution for a wide range of applications, including telecommunications, networking, and industrial markets.

Key Features

  • Frequency: The oscillator operates at a frequency of 18.4320 MHz, providing a precise timing solution for high-speed digital circuits.
  • Package: Housed in a robust package, the DSA6101JI2B-018.4320TVAO ensures durability and stable performance under various environmental conditions.
  • Temperature Stability: This component is engineered to maintain consistent performance over a wide temperature range, making it suitable for applications that operate in variable temperature environments.
  • Supply Voltage: It is designed to work with a standard supply voltage, allowing for easy integration into existing power systems without the need for additional voltage regulation components.
  • Low Jitter: The oscillator features low phase jitter, which is crucial for maintaining signal integrity in high-speed communication systems and ensuring minimal signal degradation.
  • Long-term Reliability: Microchip Technology's commitment to quality ensures that the DSA6101JI2B-018.4320TVAO oscillator provides long-term reliability for critical applications where consistent operation is paramount.

Applications

The versatility of the DSA6101JI2B-018.4320TVAO makes it an ideal choice for a variety of applications. It is particularly well-suited for use in:

  • High-speed data communication equipment
  • Networking hardware such as routers and switches
  • Industrial control systems
  • Wireless infrastructure
  • Internet of Things (IoT) devices
  • Consumer electronics

In summary, the DSA6101JI2B-018.4320TVAO from Microchip Technology is a reliable and precise oscillator module that offers exceptional performance for sophisticated electronic designs. Its robust feature set and adaptable nature make it a go-to component for engineers looking to enhance the stability and functionality of their systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess