EN
  • EN
  • DE

DSA6101HL3B-072.0000VAO

Part No DSA6101HL3B-072.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-105C / 72 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA61XX
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 72 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSA6101
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344939-DSA6101HL3B-072.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA6101HL3B-072.0000VAO CAD Model

Description

The DSA6101HL3B-072.0000VAO is a high-performance, precision oscillator from Microchip Technology, designed to deliver exceptional frequency stability and accuracy for advanced electronic systems. This component is part of Microchip's extensive range of timing solutions that cater to a wide array of applications, including telecommunications, computing, industrial, and more.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 72.0000 MHz, providing a reliable timing source for critical applications.
  • Package: Encased in a hermetically sealed package, the DSA6101HL3B-072.0000VAO ensures long-term reliability and protection against environmental factors.
  • Output Type: This device offers a Voltage Controlled Crystal Oscillator (VCXO) output, which allows for fine-tuning of the frequency with an applied voltage, making it highly suitable for phase-locked loop (PLL) applications.
  • Supply Voltage: The oscillator is designed to operate with a supply voltage of 3.3V, making it compatible with modern low-voltage electronics.
  • Stability: It boasts excellent frequency stability, ensuring minimal frequency deviation over temperature variations and other environmental changes.
  • Low Phase Noise: With its low phase noise characteristic, the DSA6101HL3B-072.0000VAO is ideal for applications requiring high signal integrity.

Applications

The versatility of the DSA6101HL3B-072.0000VAO makes it an excellent choice for a variety of high-tech applications. Its precision timing capabilities are essential for network synchronization in telecommunications, high-speed data transfer in computing, and reliable operation in industrial control systems. Furthermore, its robust design is suitable for use in harsh environments where consistent performance is critical.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the DSA6101HL3B-072.0000VAO is no exception. Each oscillator undergoes rigorous testing to ensure it meets the highest standards of performance and durability. Customers can trust in the DSA6101HL3B-072.0000VAO for their most demanding applications.

You May Also Be Interested in

Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess