EN
  • EN
  • DE

DSA6041JA3B-016.0000TV01

Part No DSA6041JA3B-016.0000TV01
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS LOW PWR SMD / 16 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA60XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 16 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSA6041
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345006-DSA6041JA3B-016.0000TV01
Ultra Librarian 3D Model Ultra Librarian DSA6041JA3B-016.0000TV01 CAD Model

Description

Product Overview: DSA6041JA3B-016.0000TV01

The DSA6041JA3B-016.0000TV01 is a high-performance, precision timing product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of their extensive portfolio of frequency control and timing devices, which are designed to meet the rigorous demands of modern electronic systems.

The DSA6041 series is particularly well-suited for applications that require stable and accurate clock signals. With a frequency of 16.0000 MHz, this oscillator provides a reliable timing solution for a wide range of applications, including but not limited to telecommunications, networking, data centers, and industrial automation.

Key Features and Benefits

  • Stable Frequency: With a precise frequency of 16.0000 MHz, this device ensures consistent performance and timing accuracy for your critical applications.
  • Low Jitter: The DSA6041JA3B-016.0000TV01 boasts low phase jitter, which is crucial for high-speed digital signal processing and can enhance system performance by reducing timing errors.
  • Compact Size: The device comes in a compact package, making it ideal for space-constrained applications without compromising on performance.
  • Temperature Stability: Designed to operate over a wide temperature range, this oscillator maintains its performance even under varying environmental conditions.
  • Long-term Reliability: Microchip Technology's commitment to quality ensures that this product is reliable over the long term, reducing maintenance and replacement costs.

Applications

The versatility of the DSA6041JA3B-016.0000TV01 makes it suitable for a variety of applications. It is an excellent choice for use in:

  • Wireless Infrastructure
  • Networking Equipment
  • Data Communication Systems
  • Industrial Control Systems
  • IoT Devices

In summary, the DSA6041JA3B-016.0000TV01 from Microchip Technology is a top-tier timing solution that provides accuracy, stability, and reliability for your electronic systems. Whether you're designing a complex telecommunications network or a sophisticated industrial control system, this product is engineered to deliver the performance you need.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess