EN
  • EN
  • DE

DSA6011JI3B-032K768VAO

Part No DSA6011JI3B-032K768VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-85C / 32.768 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA60XX
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 32.768 kHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 1.5µA (Typ)
Base Product Number DSA6011
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344950-DSA6011JI3B-032K768VAO
Ultra Librarian 3D Model Ultra Librarian DSA6011JI3B-032K768VAO CAD Model

Description

Microchip Technology DSA6011JI3B-032K768VAO

Microchip Technology DSA6011JI3B-032K768VAO

The DSA6011JI3B-032K768VAO is a state-of-the-art semiconductor product from Microchip Technology, designed to cater to the advanced needs of modern electronics. This integrated circuit is part of Microchip's renowned family of digital signal controllers and microcontrollers that are known for their reliability, performance, and flexibility.

At its core, the DSA6011JI3B-032K768VAO boasts a robust architecture that is optimized for digital signal processing (DSP) and control applications. It features a high-performance CPU with DSP functionality, making it an ideal choice for applications that require complex mathematical computations, such as motor control, power conversion, and sensor processing.

The device comes with 32 KB of flash memory, providing ample space for application code and data storage. The 768 bytes of volatile RAM ensures smooth and efficient handling of runtime operations. The memory architecture is designed to enable fast and efficient access, which is critical for real-time applications where speed and responsiveness are paramount.

Furthermore, the DSA6011JI3B-032K768VAO operates at a wide voltage range, offering great versatility for different power environments. This feature, combined with its low-power consumption, makes it suitable for battery-operated devices and energy-conscious applications.

Connectivity and interfacing are also key strengths of this product. It offers a variety of communication interfaces, which may include SPI, I2C, UART/USART, and CAN, depending on the specific configuration. This allows for seamless integration with other components in a system and enables the creation of sophisticated multi-device networks.

Microchip Technology provides comprehensive support for the DSA6011JI3B-032K768VAO, including development tools, software libraries, and reference designs. This support helps to accelerate the design process and reduce time-to-market for products incorporating this advanced microcontroller.

In summary, the DSA6011JI3B-032K768VAO from Microchip Technology is a powerful and versatile component that is well-suited for a wide range of demanding applications. Its combination of processing power, memory capacity, and connectivity options makes it a valuable asset in any high-performance embedded system.

SKU: DSA6011JI3B-032K768VAO
Brand: Microchip Technology
Category: Semiconductors, Integrated Circuits, DSP, Microcontrollers

You May Also Be Interested in

Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess