EN
  • EN
  • DE

DSA6011JA1B-050.0000TVAO

Part No DSA6011JA1B-050.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-125C SMD / 50 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA60XX
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 50 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 1.5µA (Typ)
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345117-DSA6011JA1B-050.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA6011JA1B-050.0000TVAO CAD Model

Description

Microchip Technology's DSA6011JA1B-050.0000TVAO Product Overview

The DSA6011JA1B-050.0000TVAO is a high-performance, precision timing solution developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of sophisticated electronic systems that require reliable and accurate frequency control for optimal operation.

Key Features

  • Frequency Precision: The device offers a stable frequency of 50.0000 MHz, ideal for applications that demand high accuracy and consistency in timing.
  • Low Jitter: With its low jitter performance, the DSA6011JA1B-050.0000TVAO ensures minimal phase noise, contributing to the quality of signal integrity in high-speed communication systems.
  • Temperature Stability: The component is designed to operate reliably across a wide temperature range, making it suitable for various environments and applications.
  • Compact Footprint: The product comes in a compact package, allowing for seamless integration into space-constrained applications without compromising performance.
  • Long-term Reliability: Manufactured by Microchip Technology, this product is backed by the company's reputation for producing components that deliver long-term reliability and performance.

Applications

The DSA6011JA1B-050.0000TVAO is versatile and can be used in a multitude of applications, including:

  • Telecommunications infrastructure
  • Networking equipment such as routers and switches
  • High-speed data transmission systems
  • Server and storage platforms
  • Industrial and medical electronics

Technical Specifications

Parameter Value
Frequency 50.0000 MHz
Package / Case Surface-Mount
Operating Temperature Specified by customer
Supply Voltage 3.3V

With its blend of precision, reliability, and compact size, the DSA6011JA1B-050.0000TVAO from Microchip Technology stands out as an excellent choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess