EN
  • EN
  • DE

M02049G-14

Part No M02049G-14
Manufacturer M/A-Com Technology Solutions
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 16QFN / Limiting Amplifier IC Ethernet 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr M/A-Com Technology Solutions
Package Tray
Product Status Obsolete
Type Limiting Amplifier
Applications Ethernet
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 199759-M02049G-14
Ultra Librarian 3D Model Ultra Librarian M02049G-14 CAD Model

Description

The 199759-M02049G-14 is a high-quality limiting amplifier designed for integrated circuit applications.

  • Application: Specifically designed for Ethernet applications
  • Package: 16-VFQFN exposed pad package
  • Manufacturer: M/A-Com Technology Solutions
  • Suitable for: A wide range of special purpose amplifier applications

You May Also Be Interested in

Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 10QFN / ADC Driver IC Data Acquisition 10-QFN (3x2)
Lowest to $23.4279
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4892 $73.9568
8+ $15.1709 $121.3672
12+ $14.6962 $176.3544
17+ $14.2227 $241.7859
22+ $13.7480 $302.4560
29+ $12.3262 $357.4598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,129 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess