EN
  • EN
  • DE

DSA2311KI2-R0015TVAO

Part No DSA2311KI2-R0015TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS TWO-OUTPUT AUTO -40C-85C 25 / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA2311
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 24MHz
Frequency - Output 2 24MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 23mA
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.90mm)
Package / Case 6-VDFN
Base Product Number DSA2311
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344611-DSA2311KI2-R0015TVAO
Ultra Librarian 3D Model Ultra Librarian DSA2311KI2-R0015TVAO CAD Model

Description

Microchip Technology's DSA2311KI2-R0015TVAO Product Overview

The DSA2311KI2-R0015TVAO is a cutting-edge semiconductor product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding needs of modern electronic applications, providing a blend of performance, efficiency, and reliability that is characteristic of Microchip's offerings.

Key Features

  • High Performance: The DSA2311KI2-R0015TVAO is built to deliver top-notch performance, making it suitable for applications that require rapid data processing and high-speed operations.
  • Energy Efficient: Despite its impressive performance capabilities, this product is designed with energy efficiency in mind, helping to reduce power consumption and extend the battery life of portable devices.
  • Robust Reliability: Microchip's commitment to quality ensures that the DSA2311KI2-R0015TVAO is reliable for long-term deployment, even in harsh environmental conditions.
  • Integrated Features: The device comes with a range of built-in features that simplify design and reduce the need for additional components, streamlining the development process for engineers.

Applications

The versatility of the DSA2311KI2-R0015TVAO allows it to be used across a diverse array of applications. It is particularly well-suited for:

  • Advanced embedded control systems
  • Internet of Things (IoT) devices
  • Automotive electronics
  • Industrial automation
  • Consumer electronics
  • Medical devices

Technical Specifications

The DSA2311KI2-R0015TVAO boasts technical specifications that enable it to meet the rigorous demands of contemporary electronics. It features a compact design for easy integration into various circuit layouts, and the package is engineered for optimal thermal management.

Support and Resources

Microchip Technology provides extensive support and resources to assist developers in utilizing the DSA2311KI2-R0015TVAO in their projects. Detailed datasheets, application notes, and design guides are available, along with customer support from Microchip's team of experts.

In conclusion, the DSA2311KI2-R0015TVAO from Microchip Technology represents a blend of innovation, efficiency, and reliability, making it an excellent choice for engineers and designers looking to create advanced electronic systems.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD
Lowest to $1.4079

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess