EN
  • EN
  • DE

DSA2311KI1-R0016TVAO

Part No DSA2311KI1-R0016TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 6VDFN / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA2311
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 24MHz
Frequency - Output 2 50MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 23mA
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.90mm)
Package / Case 6-VDFN
Base Product Number DSA2311
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344708-DSA2311KI1-R0016TVAO
Ultra Librarian 3D Model Ultra Librarian DSA2311KI1-R0016TVAO CAD Model

Description

Microchip Technology's DSA2311KI1-R0016TVAO Overview

The DSA2311KI1-R0016TVAO is a state-of-the-art semiconductor product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding needs of modern electronic applications, providing a combination of performance, efficiency, and reliability that is essential for today's high-tech markets.

Key Features

  • High Performance: The DSA2311KI1-R0016TVAO is built to deliver top-notch performance, ensuring that electronic systems function at their peak capabilities.
  • Power Efficiency: With the rising importance of energy conservation, this product is engineered to operate with maximum efficiency, reducing power consumption and heat generation.
  • Robust Design: The robust construction of the DSA2311KI1-R0016TVAO ensures that it can withstand the rigors of operation in various environments, making it a reliable choice for a wide range of applications.
  • Advanced Technology: Leveraging Microchip's cutting-edge technology, this product integrates advanced features that enhance its performance and utility.

Applications

The versatility of the DSA2311KI1-R0016TVAO makes it suitable for a diverse array of applications, including but not limited to:

  • Automotive systems
  • Industrial automation and control
  • Telecommunications infrastructure
  • Consumer electronics
  • Internet of Things (IoT) devices

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and the DSA2311KI1-R0016TVAO is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs reliably over its intended lifespan. Customers can trust in the durability and consistency of this product.

Support and Resources

Microchip Technology provides comprehensive support and a wealth of resources for the DSA2311KI1-R0016TVAO, including detailed datasheets, technical documentation, application notes, and customer support services. This ensures that designers and engineers can fully utilize the product's capabilities and integrate it seamlessly into their solutions.

In summary, the DSA2311KI1-R0016TVAO from Microchip Technology is a highly capable and reliable component that represents the company's dedication to innovation, quality, and customer satisfaction. It is an excellent choice for designers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 6VDFN / CMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Lowest to $9.3844
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess