EN
  • EN
  • DE

KMK8U000VM-B410

Part No KMK8U000VM-B410
Manufacturer Samsung
Catalog DDR
Description eMCP 16GB eMMC + LPDDR2 1GB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956818-KMK8U000VM-B410
Series *
Ultra Librarian 3D Model Ultra Librarian KMK8U000VM-B410 CAD Model

Description

The Samsung KMK8U000VM-B410 is an eMMC (embedded MultiMediaCard) device, designed for use in a wide range of consumer electronics and mobile devices. This storage solution combines NAND flash memory with an intelligent controller, offering high performance, reliability, and efficient storage management. It's a compact and versatile solution for applications requiring embedded storage.

Applications

  • Smartphones: Used as the primary storage for operating systems, applications, and user data.
  • Tablets: Provides reliable and fast storage for tablet devices.
  • Wearable Devices: Suitable for smartwatches and other wearable devices requiring compact storage.
  • Digital Cameras: Stores images and videos in digital cameras and camcorders.
  • Automotive Infotainment Systems: Integrated into car infotainment systems for storing maps, media, and software.

Features

  • eMMC Standard: Compliant with the eMMC standard, ensuring compatibility and interoperability.
  • High-Speed Interface: Offers a high-speed interface for fast data transfer rates.
  • Integrated Controller: Includes an integrated controller for efficient memory management and wear leveling.
  • Compact Form Factor: Features a small form factor, making it suitable for space-constrained applications.
  • Reliable Storage: Provides reliable storage with advanced error correction and data protection mechanisms.

Benefits

  • Fast Boot Times: Enables quick boot times and application loading for improved user experience.
  • Efficient Storage Management: Optimizes storage utilization and extends the lifespan of the memory.
  • Robust Data Protection: Protects against data loss and corruption, ensuring data integrity.
  • Simplified Integration: Simplifies the integration process for device manufacturers.
  • Enhanced Performance: Improves the overall performance of electronic devices by providing fast and reliable storage.

Technical Specifications

The KMK8U000VM-B410 operates at specific voltage levels and offers a defined storage capacity. The exact data transfer rates depend on the eMMC version and the host device's capabilities. The integrated controller manages wear leveling, bad block management, and error correction. This eMMC device is designed to withstand a wide range of operating temperatures and environmental conditions, ensuring reliable performance in various applications. Specific power consumption depends on the operating mode (read, write, idle), but the device is generally designed for low-power operation to extend battery life in portable devices.

You May Also Be Interested in

Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess