EN
  • EN
  • DE

DSA2311KA3-R0021TVAO

Part No DSA2311KA3-R0021TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS TWO-OUTPUT AUTO -40C-125C 2 / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA2311
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25MHz
Frequency - Output 2 50MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 23mA
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.90mm)
Package / Case 6-VDFN
Base Product Number DSA2311
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344644-DSA2311KA3-R0021TVAO
Ultra Librarian 3D Model Ultra Librarian DSA2311KA3-R0021TVAO CAD Model

Description

Product Overview: DSA2311KA3-R0021TVAO

The DSA2311KA3-R0021TVAO is a state-of-the-art semiconductor product designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This high-performance product is tailored to meet the demands of a wide range of applications in the electronics industry, including automotive, industrial, aerospace, and consumer electronics.

Key Features

  • High Precision: The DSA2311KA3-R0021TVAO offers exceptional accuracy and stability, making it ideal for critical applications where precise measurements are paramount.
  • Robust Design: Built to withstand harsh environments, this product functions reliably under extreme temperatures and conditions, ensuring consistent performance and longevity.
  • Energy Efficiency: With an emphasis on power conservation, the DSA2311KA3-R0021TVAO is optimized for low power consumption, contributing to energy savings and extended battery life in portable devices.
  • Integration: The device is designed for easy integration into existing systems, providing a seamless user experience and reducing time to market for new products.
  • Compliance: Microchip Technology ensures that the DSA2311KA3-R0021TVAO complies with the latest industry standards and regulations, offering peace of mind and compatibility with a broad range of equipment.

Applications

The versatility of the DSA2311KA3-R0021TVAO allows it to be used in various applications, including but not limited to:

  • Automotive systems such as engine control units, infotainment, and advanced driver-assistance systems (ADAS)
  • Industrial automation and control systems
  • Consumer electronics including smart home devices and wearables
  • Communication infrastructure and networking equipment
  • Aerospace and defense systems requiring high reliability and performance

Microchip Technology's commitment to quality and innovation is embodied in the DSA2311KA3-R0021TVAO, providing engineers and designers with a reliable and efficient solution for their electronic product needs. For more information, technical specifications, and support resources, please visit the Microchip Technology website or contact their customer service team.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 6VDFN / CMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Lowest to $9.3844
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD
Lowest to $1.4079
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess