EN
  • EN
  • DE

DSA2311KA2-R0005VAO

Part No DSA2311KA2-R0005VAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 6VDFN / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA2311
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 20MHz
Frequency - Output 2 20MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 23mA
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.90mm)
Package / Case 6-VDFN
Base Product Number DSA2311
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344562-DSA2311KA2-R0005VAO
Ultra Librarian 3D Model Ultra Librarian DSA2311KA2-R0005VAO CAD Model

Description

Microchip Technology's DSA2311KA2-R0005VAO Overview

The DSA2311KA2-R0005VAO is a high-performance, precision integrated circuit product from Microchip Technology, designed to cater to a wide range of applications in the electronics industry. This component is known for its reliability and efficiency, making it an ideal choice for designers and engineers looking to enhance their systems with top-tier technology.

Key Features

  • High Precision: The DSA2311KA2-R0005VAO is engineered for precise operations, ensuring accurate signal processing and control in critical applications.
  • Robust Performance: This product is built to deliver consistent performance even under challenging conditions, making it suitable for industrial and commercial environments.
  • Low Power Consumption: It is designed with power efficiency in mind, helping to reduce the overall energy footprint of the systems it's integrated into.
  • Compact Design: The small form factor of the DSA2311KA2-R0005VAO allows for its use in space-constrained applications without compromising on functionality.

Applications

The versatility of the DSA2311KA2-R0005VAO makes it a perfect fit for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication systems
  • Medical devices

Quality and Support

Microchip Technology is known for its commitment to quality, and the DSA2311KA2-R0005VAO is no exception. It goes through rigorous testing and quality assurance processes to ensure it meets the high standards expected by customers. Additionally, Microchip provides extensive technical support and documentation, making integration and troubleshooting as seamless as possible.

Ordering Information

For purchasing the DSA2311KA2-R0005VAO, customers can place orders directly through Microchip Technology's official distribution channels or authorized distributors. Product availability, pricing, and delivery information can be obtained through these sources to ensure a smooth procurement process.

With its combination of precision, efficiency, and versatility, the DSA2311KA2-R0005VAO from Microchip Technology stands out as a superior choice for those seeking to incorporate advanced circuitry into their electronic designs.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / LVDS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD / HCSL, LVPECL XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 14-VFQFN Exposed Pad
Lowest to $63.1231

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess