EN
  • EN
  • DE

DSA2311KA2-R0005TVAO

Part No DSA2311KA2-R0005TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.25V-3.6V 6VDFN / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA2311
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 20MHz
Frequency - Output 2 20MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 23mA
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.90mm)
Package / Case 6-VDFN
Base Product Number DSA2311
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344823-DSA2311KA2-R0005TVAO
Ultra Librarian 3D Model Ultra Librarian DSA2311KA2-R0005TVAO CAD Model

Description

Microchip Technology's DSA2311KA2-R0005TVAO Product Overview

The DSA2311KA2-R0005TVAO is a sophisticated, high-performance product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to cater to the advanced needs of modern electronics, this product stands out for its reliability, efficiency, and versatility.

Key Features

  • High Precision: The DSA2311KA2-R0005TVAO boasts precise measurements and stable performance, making it suitable for applications that require accuracy and consistency.
  • Robust Design: Engineered to withstand harsh conditions, this product is built with durability in mind, ensuring a long operational life even in challenging environments.
  • Energy Efficient: With power-saving features, it helps reduce the overall energy consumption of the systems it is integrated into, leading to cost savings and environmental benefits.
  • Easy Integration: The device is designed for seamless integration into various circuit designs, thanks to its compatible interfaces and compact form factor.

Applications

The versatility of the DSA2311KA2-R0005TVAO allows it to be utilized across a wide range of applications. It is particularly well-suited for:

  • Industrial control systems
  • Automotive electronics
  • Communication infrastructure
  • Consumer electronics

Quality and Support

Microchip Technology is committed to delivering high-quality products. The DSA2311KA2-R0005TVAO is backed by rigorous testing and quality assurance processes to ensure it meets the stringent standards expected by its customers. Additionally, Microchip provides exceptional customer support and resources to assist with design, development, and troubleshooting, ensuring that customers can leverage the full potential of the product in their applications.

Ordering Information

For purchasing and further information regarding the DSA2311KA2-R0005TVAO, customers can visit Microchip Technology's official website or contact authorized distributors. Detailed datasheets, technical specifications, and support documentation are readily available to assist in making an informed decision about incorporating this product into your next project.

You May Also Be Interested in

Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD
Lowest to $1.4079
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410
Seiko Epson Corporation
BLANK SMD XTL OSC MP MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess