EN
  • EN
  • DE

DSA2311KA2-R0002TVAO

Part No DSA2311KA2-R0002TVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS TWO-OUTPUT AUTO -40C-125C 2 / LVCMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA2311
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 25MHz
Frequency - Output 2 125MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 23mA
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.90mm)
Package / Case 6-VDFN
Base Product Number DSA2311
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344737-DSA2311KA2-R0002TVAO
Ultra Librarian 3D Model Ultra Librarian DSA2311KA2-R0002TVAO CAD Model

Description

Microchip Technology Product DSA2311KA2-R0002TVAO Overview

The DSA2311KA2-R0002TVAO is a cutting-edge semiconductor product from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to cater to the demanding needs of modern electronic applications, offering robust performance and reliability.

Key Features

  • High Performance: The DSA2311KA2-R0002TVAO is engineered to deliver top-notch performance, making it suitable for a wide range of applications that require efficient processing capabilities.
  • Low Power Consumption: This product is optimized for low power consumption, which is crucial for battery-powered devices and applications where energy efficiency is a priority.
  • Advanced Technology: Incorporating the latest semiconductor technologies, the DSA2311KA2-R0002TVAO ensures high-speed operation and improved functionality.
  • Compact Design: The device comes in a compact package, allowing it to fit into space-constrained applications while maintaining a small footprint.
  • Reliability: Microchip Technology is known for its commitment to quality, and the DSA2311KA2-R0002TVAO is built to meet high standards of reliability and durability.

Applications

The versatility of the DSA2311KA2-R0002TVAO makes it an excellent choice for a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Communication devices
  • Medical equipment

Technical Specifications

The DSA2311KA2-R0002TVAO comes with a set of technical specifications that ensure its suitability for high-demand applications:

  • Voltage range, temperature stability, and other electrical characteristics that match the requirements of the intended use case.
  • Compatibility with standard industry interfaces and protocols.
  • Support for various programming environments and tools provided by Microchip Technology.

Conclusion

Microchip Technology's DSA2311KA2-R0002TVAO represents a blend of performance, efficiency, and reliability. It is a testament to Microchip's dedication to innovation and its commitment to providing solutions that meet the evolving needs of the electronics industry. Whether for industrial, automotive, consumer, communication, or medical applications, this product stands as a reliable choice for designers and engineers seeking to integrate advanced semiconductor technology into their projects.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess