EN
  • EN
  • DE

DSA1124CA1-100.0000TVAO

Part No DSA1124CA1-100.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS -40C-85C, 50PPM, 3.2X2. / 100 MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Enable/Disable 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1124
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 100 MHz
Function Enable/Disable
Output HCSL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Current - Supply (Max) 22mA
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 5µA
Base Product Number DSA1124
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344880-DSA1124CA1-100.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1124CA1-100.0000TVAO CAD Model

Description

Introducing the DSA1124CA1-100.0000TVAO from Microchip Technology

Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, presents the DSA1124CA1-100.0000TVAO, a high-performance, precision oscillator designed for a wide range of applications. This state-of-the-art component is part of Microchip's extensive oscillator product line, known for its reliability and versatility.

Key Features and Benefits

  • Precision Frequency Control: With a frequency of 100.0000 MHz, the DSA1124CA1-100.0000TVAO offers precise timing solutions, making it ideal for applications requiring exact synchronization and timing control.
  • Low Jitter Performance: The oscillator is engineered to deliver low phase jitter, which is critical for high-speed digital signal processing, ensuring signal integrity and optimal system performance.
  • Stable Temperature Performance: It features a temperature-controlled crystal oscillator (TCXO) that maintains a stable frequency over a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Compact Surface-Mount Package: The device comes in a compact surface-mount package, allowing for easy integration into space-constrained designs without compromising on functionality.
  • Supply Voltage: Designed to operate at a supply voltage of 3.3V, the DSA1124CA1-100.0000TVAO is suitable for a variety of low-power applications.
  • RoHS Compliant: Adherence to RoHS standards ensures that the product meets global environmental and regulatory requirements, emphasizing Microchip's commitment to sustainability.

Applications

The DSA1124CA1-100.0000TVAO is a versatile component that can be used in a multitude of applications, including:

  • Telecommunications
  • Networking equipment
  • Server and storage platforms
  • Industrial controls
  • Test and measurement systems
  • High-performance computing

Microchip Technology's commitment to quality ensures that the DSA1124CA1-100.0000TVAO oscillator not only meets but exceeds the stringent demands of modern electronic devices. With this component, designers and engineers can expect a reliable and high-performing solution for their timing-critical applications.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess