EN
  • EN
  • DE

DSA1121DA1-100.0000VAO

Part No DSA1121DA1-100.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOW JITTER -40C-12 / 100 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1121
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 100 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSA1121
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344602-DSA1121DA1-100.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1121DA1-100.0000VAO CAD Model

Description

Microchip Technology's DSA1121DA1-100.0000VAO Precision Oscillator

Introducing the DSA1121DA1-100.0000VAO, a state-of-the-art precision oscillator from Microchip Technology, designed to meet the demanding requirements of modern electronic systems. This high-performance oscillator is part of Microchip's extensive range of timing solutions, engineered to provide reliable and accurate timing across a variety of applications.

Product Features:

  • Frequency: The DSA1121DA1-100.0000VAO offers a stable frequency of 100.0000 MHz, making it ideal for applications that require a high-precision clock signal.
  • Supply Voltage: Operating at a supply voltage of 2.5V to 3.3V, this oscillator is designed for compatibility with a wide range of devices and systems.
  • Stability: With excellent frequency stability, this product ensures consistent performance, which is critical for maintaining system integrity and preventing timing-related errors.
  • Form Factor: The DSA1121DA1-100.0000VAO comes in a compact, surface-mount package, making it suitable for space-constrained applications without compromising on performance.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable function under varying environmental conditions.
  • Low Jitter: The oscillator is designed to produce a low-jitter output, which is essential for maintaining signal integrity in high-speed communication systems and digital applications.

Applications:

The versatility of the DSA1121DA1-100.0000VAO makes it an excellent choice for a variety of applications, including:

  • Telecommunication infrastructure
  • Networking equipment such as routers and switches
  • High-performance computing systems
  • Industrial control systems
  • Test and measurement equipment

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the DSA1121DA1-100.0000VAO is no exception. It is manufactured using industry-leading techniques and subjected to rigorous testing to ensure it meets the highest standards of reliability and performance.

For designers and engineers looking for a precision oscillator that combines high-frequency accuracy with robust performance, the DSA1121DA1-100.0000VAO from Microchip Technology is an outstanding choice that will enhance the functionality and reliability of their electronic systems.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess