EN
  • EN
  • DE

DSA1121BI2-027.0000VAO

Part No DSA1121BI2-027.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 27 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1121
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSA1121
Standard Package 72
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344742-DSA1121BI2-027.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1121BI2-027.0000VAO CAD Model

Description

Microchip Technology's DSA1121BI2-027.0000VAO Product Overview

Product DSA1121BI2-027.0000VAO, from Microchip Technology, is a high-precision, low-jitter MEMS oscillator designed to meet the demanding needs of modern electronic applications. This state-of-the-art component is part of Microchip's comprehensive portfolio of timing solutions, offering a perfect blend of performance, reliability, and versatility.

Key Features

  • Frequency Range: The DSA1121BI2-027.0000VAO operates at a stable frequency of 27.0000 MHz, making it ideal for applications that require a fixed-frequency timing solution.
  • Supply Voltage: This device supports a supply voltage of 1.8V to 3.3V, providing flexibility for different power requirements and ensuring compatibility with a wide range of circuit designs.
  • Output Type: It features a CMOS output, which is compatible with most digital logic families and is known for its low power consumption and high noise immunity.
  • Package: Encased in a compact, surface-mount 4-SMD package, the DSA1121BI2-027.0000VAO is suitable for space-constrained applications without compromising performance.
  • Stability: The oscillator boasts excellent frequency stability, making it a reliable choice for critical applications where timing accuracy is paramount.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring consistent performance under varying environmental conditions.

Applications

The DSA1121BI2-027.0000VAO is versatile and can be used in a variety of applications, such as:

  • Networking equipment like routers, switches, and modems
  • Consumer electronics including smart devices and gaming consoles
  • Industrial control systems
  • Telecommunications infrastructure
  • IoT devices and smart sensors

Quality and Support

Microchip Technology is known for its commitment to quality, and the DSA1121BI2-027.0000VAO is no exception. Customers can expect robust support and a reliable supply chain, ensuring that projects can be completed on time and within budget. With Microchip's global presence and technical support network, assistance is always available to help integrate this component into your designs.

For those who require precise timing solutions, the DSA1121BI2-027.0000VAO from Microchip Technology is an excellent choice that combines performance, reliability, and versatility in a compact, easy-to-integrate package.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess