EN
  • EN
  • DE

DSA1101CL2-032.0000TVAO

Part No DSA1101CL2-032.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 32 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1101
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 32 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1101
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344647-DSA1101CL2-032.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1101CL2-032.0000TVAO CAD Model

Description

Microchip Technology's DSA1101CL2-032.0000TVAO is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator designed for high-performance electronic applications. This precision timing device is engineered to provide a stable and accurate clock signal, which is essential for digital communication, computing, and advanced consumer electronics.

Key Features

  • Frequency: The oscillator operates at a frequency of 32.0000 MHz, which is ideal for a broad range of applications that require a precise and stable clock source.
  • Supply Voltage: It is designed to work with a supply voltage of 3.3V, making it compatible with many standard power supplies and reducing the need for additional voltage regulation components.
  • Package Type: The device comes in a compact CL2 package, which is suitable for space-constrained applications while providing robust performance.
  • Output Type: The DSA1101CL2-032.0000TVAO features a CMOS output, ensuring compatibility with a wide range of digital circuits and offering excellent noise immunity.
  • Temperature Stability: With built-in temperature compensation, this oscillator maintains its precision across a wide temperature range, making it suitable for use in environments with varying thermal conditions.
  • Long-term Reliability: Microchip's commitment to quality means that this oscillator is designed for long-term reliability, ensuring consistent performance over the lifetime of the product.

Applications

The DSA1101CL2-032.0000TVAO is versatile and can be used in various applications, including:

  • High-speed networking equipment
  • Wireless communication systems
  • Consumer electronics such as smart TVs and gaming consoles
  • Industrial control systems
  • Internet of Things (IoT) devices

Why Choose Microchip's DSA1101CL2-032.0000TVAO?

Microchip Technology is renowned for its high-quality electronic components that offer reliability and performance. The DSA1101CL2-032.0000TVAO is no exception, providing designers and engineers with a highly accurate timing solution that ensures the smooth operation of their electronic systems. Its compact size, combined with its high level of integration, makes it an excellent choice for modern, high-density circuit designs.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess