EN
  • EN
  • DE

DSA1101BA3-008.0000TVAO

Part No DSA1101BA3-008.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOW JITTER -40C-12 / 8 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1101
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 8 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1101
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344835-DSA1101BA3-008.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1101BA3-008.0000TVAO CAD Model

Description

The DSA1101BA3-008.0000TVAO is a state-of-the-art semiconductor product from Microchip Technology, a leading provider in the microcontroller and analog semiconductors space. This product is designed to cater to a wide range of applications, including but not limited to, automotive, smart connectivity, industrial control systems, and consumer electronics.

Key Features

  • Precision Timing: The device offers high precision timing solutions, ensuring reliable synchronization for various digital systems.
  • Frequency Stability: With a stable frequency output, the DSA1101BA3-008.0000TVAO ensures consistent performance across a range of environmental conditions.
  • Compact Form Factor: The miniature size of the product allows for integration into space-constrained applications without compromising on functionality.
  • Low Power Consumption: Designed for efficiency, the device operates with minimal power draw, making it ideal for battery-powered or energy-sensitive applications.

Applications

The versatility of the DSA1101BA3-008.0000TVAO allows it to be used in a myriad of applications. In the automotive industry, it can be utilized for in-vehicle networking and infotainment systems. For smart connectivity solutions, it serves as a crucial component in IoT devices, smart home systems, and wireless communication modules. Industrial control systems also benefit from its precision and reliability in process control and automation. Additionally, consumer electronics such as smartphones, tablets, and wearables rely on this Microchip Technology product for their timing critical functions.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and the DSA1101BA3-008.0000TVAO is no exception. It is manufactured under stringent quality control standards, ensuring high reliability and performance consistency. Customers can trust this product to deliver optimal functionality and longevity in their applications.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the official Microchip Technology website or contact their local sales representative.

You May Also Be Interested in

Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess