EN
  • EN
  • DE

DSA1001DL3-080.0000VAO

Part No DSA1001DL3-080.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS -40C-85C, 50PPM, 2.5X2. / 80 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 80 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 16.6mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344884-DSA1001DL3-080.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL3-080.0000VAO CAD Model

Description

Product Overview

The DSA1001DL3-080.0000VAO is a precision oscillator device from Microchip Technology, renowned for its high stability and performance. This component is part of the DSA1001 series, which is specifically designed to cater to the needs of modern electronic applications requiring reliable timing solutions.

Key Features

  • Frequency: The oscillator operates at a frequency of 80.0000 MHz, providing a stable clock signal for high-speed digital systems.
  • Package Type: It comes in a compact, surface-mountable DL3 package, making it suitable for space-constrained applications.
  • Supply Voltage: The device supports a supply voltage (Vdd) of 3.3V, which is a common voltage level for many digital systems, ensuring compatibility and ease of integration.
  • Output Type: The oscillator provides a CMOS/TTL compatible output, which is a standard logic level for interfacing with a wide range of digital circuits.
  • Temperature Stability: It boasts excellent temperature stability, ensuring consistent performance over a broad range of operating conditions.
  • Low Phase Noise: The DSA1001DL3-080.0000VAO is designed to produce low phase noise, which is crucial for applications where signal integrity is paramount.

Applications

The DSA1001DL3-080.0000VAO is ideal for various applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Server and storage platforms
  • Industrial electronics
  • Test and measurement systems
  • High-performance computing

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The DSA1001DL3-080.0000VAO oscillator is manufactured with strict quality control processes, ensuring that it meets industry standards for reliability and performance. Customers can trust this component to provide a stable and precise timing solution for their critical electronic systems.

Customization and Support

Microchip Technology offers customization options for the DSA1001DL3-080.0000VAO to meet specific application requirements. Additionally, customers can access technical support and documentation to facilitate the integration of the oscillator into their designs.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess