EN
  • EN
  • DE

DSA1001DL2-054.0000TVAO

Part No DSA1001DL2-054.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 54 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 54 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344670-DSA1001DL2-054.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL2-054.0000TVAO CAD Model

Description

Microchip Technology's DSA1001DL2-054.0000TVAO Overview

The DSA1001DL2-054.0000TVAO is a state-of-the-art product from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This high-performance device is designed to cater to the demanding needs of modern electronic applications, offering reliability and efficiency in a compact form factor.

Key Features

  • Precision Timing: The DSA1001DL2-054.0000TVAO provides precise timing solutions, which is crucial for applications that require stringent timing accuracy.
  • High Stability: With its exceptional frequency stability, this product ensures consistent performance over a wide range of environmental conditions, including temperature variations.
  • Low Power Consumption: Designed for energy-sensitive applications, it operates with minimal power, thereby extending the life of battery-powered devices.
  • Compact Design: The device's small footprint makes it an ideal choice for space-constrained applications without compromising on functionality.

Applications

The versatility of the DSA1001DL2-054.0000TVAO allows it to be used in a variety of sectors. It is particularly well-suited for:

  • Telecommunications
  • Industrial control systems
  • Networking equipment
  • Portable electronics
  • Internet of Things (IoT) devices

Technical Specifications

The technical specifications of the DSA1001DL2-054.0000TVAO reflect its capability to perform consistently under rigorous conditions:

  • Frequency: 54.0000 MHz
  • Package / Case: 6-SMD, No Lead
  • Frequency Stability: ±50ppm
  • Operating Temperature: -40°C to 85°C
  • Function: Standard
  • Output: HCMOS

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and the DSA1001DL2-054.0000TVAO is no exception. It is built to meet high-quality standards, ensuring long-term reliability for critical applications. With its robust design and Microchip's support, customers can be confident in the performance and durability of this product.

To sum up, the DSA1001DL2-054.0000TVAO from Microchip Technology is an exemplary component that combines precision, stability, and power efficiency, making it a top choice for designers and engineers looking to enhance their electronic systems.

You May Also Be Interested in

Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess