EN
  • EN
  • DE

DSA1001DL2-040.0000TVAO

Part No DSA1001DL2-040.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 40 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 40 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344747-DSA1001DL2-040.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL2-040.0000TVAO CAD Model

Description

Microchip Technology's DSA1001DL2-040.0000TVAO Product Overview

The DSA1001DL2-040.0000TVAO is a cutting-edge microcontroller product from Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This precision-engineered component is designed to cater to the needs of advanced electronic applications, providing a perfect blend of power, performance, and reliability.

Key Features

  • High Performance: At the heart of the DSA1001DL2-040.0000TVAO is a high-speed processing core that enables swift data handling and computation, making it ideal for time-critical tasks in complex systems.
  • Power Efficiency: Microchip's dedication to power-conscious design is evident in this product, which offers excellent power efficiency, thereby extending the battery life of portable devices and reducing the power consumption in wired systems.
  • Robust Design: The DSA1001DL2-040.0000TVAO is built to withstand harsh conditions and is suitable for use in industrial environments where reliability is paramount.
  • Wide Operating Temperature Range: This microcontroller can operate effectively across a broad temperature spectrum, ensuring consistent performance even in extreme conditions.

Applications

The versatility of the DSA1001DL2-040.0000TVAO makes it an excellent choice for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Internet of Things (IoT) gadgets
  • Consumer electronics

Technical Specifications

With precision engineering, the DSA1001DL2-040.0000TVAO boasts technical specifications that ensure it meets the requirements of the most demanding applications:

  • Frequency: 40.0000 MHz
  • Package / Case: 6-SMD, No Lead
  • Operating Temperature: -40°C to +85°C
  • Stability: Enhanced stability for reliable operation
  • Functionality: Designed for seamless integration with a variety of microcontroller architectures

Microchip Technology's DSA1001DL2-040.0000TVAO is a testament to the company's commitment to delivering high-quality, high-performance microcontroller solutions that drive innovation and efficiency in electronic systems worldwide.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess