EN
  • EN
  • DE

DSA1001DL2-024.5760VAO

Part No DSA1001DL2-024.5760VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-105C 25PPM / 24.576 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 24.576 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344625-DSA1001DL2-024.5760VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL2-024.5760VAO CAD Model

Description

The DSA1001DL2-024.5760VAO is a precision-engineered electronic component designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of frequency control and timing devices, which are essential for ensuring the synchronized operation of electronic systems.

Key Features

  • Frequency: The DSA1001DL2-024.5760VAO operates at a frequency of 24.5760 MHz, providing a stable and precise clock signal for high-speed digital systems.
  • Package Type: This device comes in a DL2 package, which is known for its compact size and reliability, making it suitable for space-constrained applications.
  • Supply Voltage: It is designed to work with a supply voltage of 3.3V, ensuring compatibility with a wide range of contemporary low-voltage electronics.
  • Temperature Stability: The component is characterized by its excellent temperature stability, ensuring consistent performance over a broad temperature range.
  • Output Type: The DSA1001DL2-024.5760VAO provides a voltage-controlled crystal oscillator (VCXO) output, which allows for fine-tuning of the output frequency to compensate for drift or to match the frequency requirements of specific applications.

Applications

The DSA1001DL2-024.5760VAO is ideal for use in various applications where precise timing is critical. These include:

  • Telecommunications equipment such as routers, switches, and base stations
  • Industrial control systems
  • High-speed data communication interfaces
  • Consumer electronics
  • Networking hardware and IoT devices

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The DSA1001DL2-024.5760VAO is no exception, as it is built with the same attention to detail and adherence to stringent quality control processes that customers have come to expect from Microchip.

Support and Resources

For additional information, technical support, and resources, customers can access Microchip Technology's comprehensive online resources or contact their customer support team. Microchip provides detailed datasheets, application notes, and design tools to assist in the integration of the DSA1001DL2-024.5760VAO into various projects and products.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess