EN
  • EN
  • DE

DSA1001DI3-050.0000TVAO

Part No DSA1001DI3-050.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-85C 20PPM / 50 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 50 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344812-DSA1001DI3-050.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI3-050.0000TVAO CAD Model

Description

Introducing the DSA1001DI3-050.0000TVAO from Microchip Technology

The DSA1001DI3-050.0000TVAO is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator that offers unparalleled stability and precision for a wide array of electronic applications. Manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors, this product is a testament to the company's commitment to providing high-quality and innovative solutions to the market.

With its compact surface-mount package, the DSA1001DI3-050.0000TVAO is designed to meet the rigorous demands of modern electronics, offering a frequency range that is highly suitable for applications such as telecommunications, networking, and smart consumer electronics. The oscillator operates at a frequency of 50 MHz, ensuring high-speed performance and reliability.

The robust design of the DSA1001DI3-050.0000TVAO ensures that it can withstand harsh environmental conditions, including extreme temperatures and vibrations. This makes it an ideal choice for industrial and automotive applications where durability and consistent operation are critical. Additionally, the oscillator features low power consumption, making it suitable for battery-powered devices where energy efficiency is paramount.

Key features of the DSA1001DI3-050.0000TVAO include:

  • High frequency stability and precision
  • Low jitter and phase noise, contributing to improved signal integrity
  • Wide operating temperature range, ensuring reliable performance under varying conditions
  • Compact surface-mount package for easy integration into various circuit designs
  • Compliance with RoHS (Restriction of Hazardous Substances) directives, reflecting Microchip's commitment to environmental responsibility

Whether you're designing a sophisticated communication system, an advanced computing platform, or a cutting-edge IoT device, the DSA1001DI3-050.0000TVAO from Microchip Technology provides the accuracy and stability needed to ensure optimal performance. Its combination of high-quality design, advanced technology, and manufacturing excellence makes it a top choice for engineers and designers seeking a reliable timing solution.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess