EN
  • EN
  • DE

DSA1001DI2-048.0000TVAO

Part No DSA1001DI2-048.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-85C SMD / 48 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 48 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345155-DSA1001DI2-048.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI2-048.0000TVAO CAD Model

Description

The DSA1001DI2-048.0000TVAO is a state-of-the-art microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. Designed to cater to a wide range of applications, this product stands out for its robust performance, high reliability, and versatile features. It is an excellent choice for designers looking to integrate a powerful MCU into their electronic designs.

Key Features

  • High Performance: At the heart of the DSA1001DI2-048.0000TVAO is a powerful processing core that ensures smooth and efficient operation, even in complex and demanding applications.
  • Energy Efficiency: Microchip Technology is known for its energy-efficient designs, and this product is no exception. It offers exceptional power management capabilities, making it suitable for battery-powered or energy-sensitive applications.
  • Advanced Peripherals: The MCU comes equipped with a variety of peripherals that enable connectivity, data acquisition, and control functionalities, providing designers with the flexibility to meet their specific system requirements.
  • Robust Security: Security is a paramount concern in today's connected world, and the DSA1001DI2-048.0000TVAO includes advanced security features to protect against unauthorized access and ensure data integrity.
  • Programmability: With its user-friendly programming interface, the MCU allows for easy customization and firmware updates, simplifying the development process and allowing for quick iterations and enhancements.

Applications

The versatility of the DSA1001DI2-048.0000TVAO makes it suitable for a broad spectrum of applications, including but not limited to industrial control systems, automotive electronics, smart home devices, and Internet of Things (IoT) products. Its robust design ensures reliable operation in harsh environments, making it an ideal choice for outdoor or automotive applications.

Technical Specifications

The technical specifications of the DSA1001DI2-048.0000TVAO include a clock frequency of 48.0000 MHz, which provides a balance between performance and power consumption. It is designed with a durable package that ensures longevity and consistent performance over its lifespan.

For detailed technical specifications, datasheets, and support resources, customers are encouraged to visit the Microchip Technology website or contact their customer support for further assistance.

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess