EN
  • EN
  • DE

DSA1001DI2-025.0000VAO

Part No DSA1001DI2-025.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-85C 25PPM / 25 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344751-DSA1001DI2-025.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI2-025.0000VAO CAD Model

Description

Product Overview: DSA1001DI2-025.0000VAO

Microchip Technology's DSA1001DI2-025.0000VAO is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator that offers exceptional stability and accuracy for a wide range of applications. This precision timing device is designed to meet the demanding requirements of modern electronic systems, providing a reliable and consistent clock signal that is essential for maintaining system integrity and performance.

Key Features

  • Frequency Range: The DSA1001DI2-025.0000VAO operates at a fixed frequency of 25.0000 MHz, which is suitable for high-speed digital applications that require a stable time base.
  • Supply Voltage: This oscillator is designed to work with a supply voltage of 1.8V, making it compatible with low-power devices and systems.
  • Output Type: The device offers a CMOS output, ensuring compatibility with most digital logic families and providing a square wave output that is essential for digital timing applications.
  • Package: Housed in a compact 6-SMD, no lead package, the DSA1001DI2-025.0000VAO is designed for surface-mount technology (SMT), making it easy to integrate into a variety of circuit boards.
  • Temperature Stability: With excellent temperature stability, this oscillator maintains consistent performance across a wide temperature range, ensuring reliable operation in diverse environmental conditions.
  • Low Jitter: The DSA1001DI2-025.0000VAO boasts low phase jitter, which is critical for applications that require high signal integrity, such as data communications and high-speed networking.

Applications

The versatility of the DSA1001DI2-025.0000VAO makes it an ideal choice for a variety of applications, including:

  • Networking equipment (routers, switches, servers)
  • Wireless communication systems
  • Industrial control systems
  • Test and measurement equipment
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSA1001DI2-025.0000VAO is no exception. Manufactured to high standards, this MEMS oscillator is designed for long-term stability and performance, making it a reliable choice for critical applications where downtime is not an option.

Overall, the DSA1001DI2-025.0000VAO from Microchip Technology is a superb choice for designers and engineers looking for a high-performance, stable, and reliable timing solution.

You May Also Be Interested in

Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess