EN
  • EN
  • DE

DSA1001DI1-024.5760VAO

Part No DSA1001DI1-024.5760VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-85C / 24.576 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 24.576 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344929-DSA1001DI1-024.5760VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI1-024.5760VAO CAD Model

Description

Microchip Technology's Precision Oscillator

The DSA1001DI1-024.5760VAO is a cutting-edge precision oscillator module designed and manufactured by Microchip Technology. This high-performance product is well-suited for applications that require accurate timing and synchronization, such as advanced telecommunications, networking, and data communications systems.

Key Features:

  • Frequency: This oscillator operates at a stable frequency of 24.5760 MHz, which is ideal for many high-speed digital applications.
  • Package: It comes in an industry-standard package that ensures compatibility with a wide range of circuit designs and is easy to integrate into existing systems.
  • Stability: The DSA1001DI1-024.5760VAO offers excellent frequency stability, making it reliable for critical applications where timing accuracy is paramount.
  • Supply Voltage: Designed to operate with a supply voltage that is suitable for various electronic devices, ensuring versatility across different platforms.
  • Temperature Range: It functions effectively across a broad temperature range, ensuring consistent performance in diverse operating conditions.
  • Low Jitter: The oscillator is engineered to produce low phase jitter, which is crucial for maintaining the integrity of high-speed signals.

Applications:

Microchip Technology's DSA1001DI1-024.5760VAO is an excellent choice for designers looking to enhance the performance of their systems in sectors such as:

  • Telecommunications equipment
  • Networking hardware like routers and switches
  • High-speed data processing systems
  • Industrial control systems
  • Internet of Things (IoT) devices

With its precision and reliability, the DSA1001DI1-024.5760VAO is a component that can help to significantly improve system performance and stability. Its robust design ensures that it can meet the rigorous demands of modern electronic applications, making it a trustworthy choice for engineers and designers alike.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess