EN
  • EN
  • DE

DSA1001DI1-020.0000TVAO

Part No DSA1001DI1-020.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 20 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 20 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344528-DSA1001DI1-020.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI1-020.0000TVAO CAD Model

Description

The DSA1001DI1-020.0000TVAO is a high-performance, precision timing solution from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding needs of advanced electronic systems, offering stability and accuracy for a wide range of applications.

Key Features

  • Frequency Precision: The device boasts an impressive frequency of 20.0000 MHz, providing the precision required for critical timing functions in sophisticated electronic applications.
  • Temperature Stability: Engineered to perform consistently across a broad temperature range, this component maintains its stability, making it suitable for use in environments with varying thermal conditions.
  • Low Power Consumption: With a design focused on energy efficiency, the DSA1001DI1-020.0000TVAO is ideal for battery-powered devices, helping to extend operational life and reduce power-related costs.
  • Compact Form Factor: The compact package allows for easy integration into space-constrained designs, ensuring that it can be used in a variety of modern electronic devices without compromising on performance.

Applications

Microchip's DSA1001DI1-020.0000TVAO is versatile and can be used in a multitude of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Industrial control systems
  • Consumer electronics
  • Internet of Things (IoT) devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSA1001DI1-020.0000TVAO is no exception. It is manufactured to meet the highest industry standards, ensuring performance and durability for the end user. With Microchip's expertise in microcontroller and analog technologies, customers can expect a product that not only meets but exceeds their expectations in terms of functionality and longevity.

Technical Support and Resources

Customers can access a wealth of resources, including datasheets, technical documentation, and application notes, to support the integration and use of the DSA1001DI1-020.0000TVAO in their projects. Microchip also offers dedicated technical support to assist with any queries or challenges that may arise during the design, development, or deployment phases.

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess