EN
  • EN
  • DE

DSA1001CL2-025.0000VAO

Part No DSA1001CL2-025.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-105C SMD / 25 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Standard Package 110
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345183-DSA1001CL2-025.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001CL2-025.0000VAO CAD Model

Description

The DSA1001CL2-025.0000VAO is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) Oscillator from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This precision device is designed to provide reliable and stable frequency control in a wide range of electronic applications.

Key Features

  • Frequency Range: This oscillator operates at a fixed frequency of 25.0000 MHz, which is ideal for high-performance computing, telecommunications, and industrial applications requiring precise timing solutions.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, making it suitable for low-power applications and helping to reduce overall power consumption.
  • Output Type: The DSA1001CL2-025.0000VAO features a CMOS output, known for its high noise immunity and compatibility with a vast array of digital circuits.
  • Stability: It offers excellent frequency stability, which is crucial for applications that require consistent performance over a range of environmental conditions.
  • Form Factor: The device comes in a compact CL2 package, which is perfect for designs where space is at a premium.
  • Operating Temperature Range: This oscillator is designed to operate over an industrial temperature range, ensuring reliable performance in extreme conditions.

Applications

The versatility of the DSA1001CL2-025.0000VAO makes it suitable for a variety of applications, including but not limited to:

  • Networking equipment such as routers, switches, and base stations
  • Industrial control systems
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Wearable technology
  • Smart home devices

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The DSA1001CL2-025.0000VAO oscillator is no exception, offering exceptional performance backed by rigorous testing and quality control processes. With Microchip's reputation for excellence, customers can trust this oscillator to deliver consistent results in their critical applications.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess