EN
  • EN
  • DE

DSA1001BL2-008.0000TVAO

Part No DSA1001BL2-008.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-105C SMD / 8 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 8 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345028-DSA1001BL2-008.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001BL2-008.0000TVAO CAD Model

Description

The DSA1001BL2-008.0000TVAO is a state-of-the-art frequency control product designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This precision device is part of Microchip's comprehensive portfolio of timing solutions, which are known for their reliability and performance.

Key Features

  • Frequency Stability: The DSA1001BL2-008.0000TVAO offers exceptional frequency stability, making it suitable for applications that require a consistent and precise clock signal.
  • Low Power Consumption: Designed for energy-efficient operation, this product is ideal for battery-powered devices or applications where power conservation is critical.
  • Compact Form Factor: The small size of the DSA1001BL2-008.0000TVAO allows for easy integration into space-constrained designs without compromising on performance.
  • Temperature Range: This device operates reliably across a wide temperature range, ensuring consistent performance even in extreme environmental conditions.
  • Long-term Reliability: Microchip Technology's commitment to quality ensures that the DSA1001BL2-008.0000TVAO is a durable and reliable component for long-term use.

Applications

The DSA1001BL2-008.0000TVAO is versatile and can be used in a variety of applications, including:

  • Telecommunications
  • Networking equipment
  • Industrial control systems
  • Consumer electronics
  • Internet of Things (IoT) devices

Technical Specifications

Parameter Value
Manufacturer Microchip Technology
Part Number DSA1001BL2-008.0000TVAO
Frequency 8.0000 MHz
Package / Case TVAO
Supply Voltage Specific to product series

For detailed information and datasheets, please visit Microchip Technology's official website or contact their customer support for assistance in selecting the right timing solution for your application.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess