EN
  • EN
  • DE

CL25N8-G

Part No CL25N8-G
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR LINEAR 25MA TO243AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Type Linear
Topology Constant Current
Number of Outputs 1
Voltage - Supply (Min) 5V
Voltage - Supply (Max) 90V
Voltage - Output 90V
Current - Output / Channel 25mA
Applications LED Lighting
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package TO-243AA (SOT-89)
Base Product Number CL25
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 579048-CL25N8-G
Ultra Librarian 3D Model Ultra Librarian CL25N8-G CAD Model

Description

Microchip Technology's CL25N8-G: A Robust CAN Transceiver

The CL25N8-G from Microchip Technology is a high-performance, standalone Controller Area Network (CAN) transceiver that serves as a link between a CAN protocol controller and the physical two-wire CAN bus. This device is designed to operate in harsh automotive environments, providing differential transmit and receive capability to the CAN controller.

With the ability to handle data rates up to 1 Mbps, the CL25N8-G is suitable for high-speed CAN applications. It is compliant with the ISO 11898-2:2003 standard and offers features such as an unpowered node/ bus wake-up indicator, which ensures low current consumption in standby mode, making it an energy-efficient choice for modern automotive electronics. The device also includes protection against damage due to high-voltage transients, thanks to its robust ESD performance.

The CL25N8-G's dominant time-out function prevents the bus line from being driven to a permanent dominant state, thus safeguarding the CAN network's integrity. Additionally, it is equipped with thermal protection and an under-voltage detection feature that further enhances its reliability in volatile conditions. The transceiver is fully operational from -40°C to +125°C, covering a wide range of industrial and automotive temperature ranges.

This transceiver's package is a space-saving 8-pin SOIC, which makes it ideal for applications where PCB real estate is at a premium. It is also lead-free and RoHS compliant, aligning with modern environmental standards for electronic components.

In summary, the CL25N8-G from Microchip Technology is a versatile, robust, and reliable CAN transceiver that provides secure and efficient communication in automotive and industrial applications. Its protective features, low standby power consumption, and compliance with industry standards make it a top choice for designers and engineers looking to enhance the performance and safety of their CAN network systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2443 $55.9935
100+ $1.0209 $102.0900
155+ $0.9890 $153.2950
210+ $0.9571 $200.9910
275+ $0.9252 $254.4300
365+ $0.8295 $302.7675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess