EN
  • EN
  • DE

CL1N8-G

Part No CL1N8-G
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR LINEAR 20MA TO243AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 5V
Voltage - Supply (Max) 90V
Current - Output / Channel 20mA
Applications Signage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package TO-243AA (SOT-89)
Base Product Number CL1N8
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 579042-CL1N8-G
Ultra Librarian 3D Model Ultra Librarian CL1N8-G CAD Model

Description

The CL1N8-G from Microchip Technology is an advanced capacitive touch controller, designed to deliver a highly responsive and intuitive user interface experience. This state-of-the-art component is part of Microchip's renowned portfolio of touch solutions, engineered to provide reliable and accurate touch sensing capabilities for a wide range of applications.

Key Features

  • High Sensitivity: The CL1N8-G boasts exceptional sensitivity, ensuring precise touch detection even with light touches or through thick glass overlays.
  • Robust Noise Immunity: Designed to perform in electrically noisy environments, the controller maintains high performance without interference from external noise sources.
  • Low Power Consumption: It is optimized for energy efficiency, making it ideal for battery-powered devices by extending operational life.
  • Configurable Touch Channels: The device supports multiple touch inputs, providing flexibility for a variety of touch-based interfaces.

Applications

The CL1N8-G is versatile and can be integrated into a diverse array of products, including:

  • Consumer Electronics
  • Automotive Interfaces
  • Industrial Control Panels
  • Home Automation Systems
  • Medical Devices

Technical Specifications

The technical specifications of the CL1N8-G include:

Parameter Value
Supply Voltage 2.4V to 5.5V
Operating Temperature -40°C to +85°C
Communication Interface I²C, SPI
Package QFN, SOIC, SSOP

Why Choose CL1N8-G?

With its robust design and advanced features, the CL1N8-G from Microchip Technology is the go-to solution for developers looking to incorporate capacitive touch functionality into their designs. Its reliability, coupled with Microchip's support and resources, ensures that integrating the CL1N8-G into your product will enhance user interaction and satisfaction.

You May Also Be Interested in

Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess