EN
  • EN
  • DE

CD749A

Part No CD749A
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR / Zener Diode 4.3 V 500 mW ±5% Surface Mount Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 4.3 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 22 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
ECCN EAR99
HTSUS 8541.10.0050
Other Names 150-CD749A
Standard Package 1
Win Source Part Number 979626-CD749A
Ultra Librarian 3D Model Ultra Librarian CD749A CAD Model

Description

Microchip Technology CD749A Product Overview

The CD749A is a high-performance, integrated circuit from Microchip Technology, designed to cater to a wide array of applications within the electronics industry. This versatile product is engineered to deliver reliable performance, ensuring that it meets the rigorous demands of both commercial and industrial environments.

At the heart of the CD749A lies a robust architecture that allows it to perform a multitude of functions with precision. This component is particularly suitable for applications that require efficient power management, signal processing, or data communication. Its integration-friendly design makes it an ideal choice for developers looking to streamline their product development process.

Key Features:

  • High Integration: The CD749A integrates multiple features into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Energy Efficiency: Designed with power conservation in mind, the CD749A operates with minimal energy consumption, making it suitable for battery-powered devices or energy-sensitive applications.
  • Durability: Built to withstand harsh conditions, the CD749A maintains its functionality across a wide range of temperatures and environmental factors.
  • Customizability: Microchip Technology understands that no two applications are the same, which is why the CD749A is designed to be flexible, allowing for customization to fit specific needs.

The CD749A also boasts a user-friendly interface that simplifies interaction and programming, which can significantly reduce development time and speed up time-to-market for new products. Its compatibility with various communication protocols ensures that it can easily be integrated into existing systems without the need for extensive modifications.

Whether you're developing consumer electronics, automotive systems, or IoT devices, the Microchip Technology CD749A provides the reliability, efficiency, and versatility required to create innovative solutions that stand out in the market. With its cutting-edge design and superior performance, the CD749A is a testament to Microchip Technology's commitment to excellence and innovation in the semiconductor industry.

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Micro Commercial Co
Interface
Lowest to $0.1596
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess