Microchip Technology's C3216X7R1C106K Capacitor Overview
The C3216X7R1C106K is a high-quality ceramic capacitor from Microchip Technology, a leading manufacturer of electronic components. This capacitor is part of the X7R series, which is known for its stability under a wide range of temperature conditions. The C3216X7R1C106K is designed to meet the needs of various applications, including industrial, automotive, and telecommunications systems.
Key Features
- Capacitance: The C3216X7R1C106K offers a 10μF (microfarad) capacitance, providing a substantial amount of charge storage for filtering and decoupling applications.
- Temperature Stability: With an X7R temperature coefficient, this capacitor maintains its capacitance across a temperature range of -55°C to +125°C, making it suitable for harsh environments.
- Voltage Rating: It is rated for 16V, which allows it to be used in a variety of circuits without risk of breakdown due to overvoltage.
- Case Size: The 3216 metric case size translates to 1206 in imperial units, with dimensions of 3.2mm x 1.6mm, making it a compact solution for space-constrained applications.
- Dielectric Material: The use of an X7R dielectric material ensures a stable capacitance over the specified temperature range and provides excellent reliability.
- Surface Mount: This capacitor is designed for surface mount technology (SMT), facilitating automated assembly processes and providing a secure and reliable electrical and mechanical connection to the PCB.
Applications
The versatility of the C3216X7R1C106K makes it an ideal choice for a wide array of applications. It is commonly used for smoothing and filtering in power supplies, signal processing, and energy storage. Additionally, its robustness and stability make it suitable for applications in automotive electronics, industrial control systems, and IoT devices, where consistent performance and durability are crucial.
With its combination of high capacitance, temperature stability, and compact footprint, the C3216X7R1C106K from Microchip Technology is a reliable component for designers looking to optimize their electronic designs for performance and space efficiency.