EN
  • EN
  • DE

B3327C

Part No B3327C
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX USB 1.8V ULPI 25-WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol USB 2.0
Duplex Half
Receiver Hysteresis 150mV
Supply Voltage - Operating 1.8V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 25-WLCSP (1.99x1.99)
Win Source Part Number 048835-B3327C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B3327C CAD Model

Description

The B3327C is a state-of-the-art microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This advanced MCU is designed to cater to the needs of modern embedded systems, offering a perfect blend of power efficiency, processing capabilities, and integrated features to drive the most demanding applications.

Key Features

  • High-Performance CPU: At the core of the B3327C is a high-speed processing unit capable of executing complex instructions with efficiency, ensuring smooth operation for time-sensitive tasks.
  • Low Power Consumption: The B3327C is engineered to be energy-efficient, making it ideal for battery-powered devices or applications where power conservation is critical.
  • Robust Memory Architecture: Equipped with ample flash memory and RAM, this MCU facilitates quick data access and provides sufficient space for complex programs and data storage.
  • Advanced Peripherals: The B3327C comes with a range of integrated peripherals, including multiple communication interfaces, analog-to-digital converters (ADCs), and timers, which enhance its functionality and reduce the need for additional components.
  • Connectivity Options: With support for various communication protocols, the B3327C ensures seamless integration with other devices and systems, enabling the creation of interconnected solutions.

Applications

The versatility of the B3327C makes it suitable for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Smart home devices
  • Internet of Things (IoT) endpoints
  • Consumer electronics

Support and Resources

Microchip Technology provides comprehensive support for the B3327C, including detailed datasheets, technical documentation, and application notes. Developers can also access a wide range of development tools and software libraries that facilitate the design and implementation process, ensuring a smooth development experience from prototype to production.

For developers looking for an MCU that offers robust performance, energy efficiency, and a host of integrated features, the B3327C from Microchip Technology is an excellent choice that promises to deliver on all fronts.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess