EN
  • EN
  • DE

AX2000-1FGG896I

Part No AX2000-1FGG896I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 586 I/O 896FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features series Field Programmable Gate Array (FPGA) IC 586 294912 896-BGA
Manufacturer Microchip Technology
Series Axcelerator
Package Tray
Number of I/O 586
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 896-BGA
Case / Package 896-FBGA (31x31)
Family Name AX2000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912313-AX2000-1FGG896I
Ultra Librarian 3D Model Ultra Librarian AX2000-1FGG896I CAD Model

Description

The AX2000-1FGG896I from Microchip Technology stands as a testament to the company's legacy in providing cutting-edge solutions for the electronics market. This product is a high-performance, feature-rich component designed to meet the rigorous demands of modern electronic systems.

Key Features

  • High Integration: The AX2000-1FGG896I is an integrated circuit that combines advanced functionalities, minimizing the need for additional components and reducing the overall system complexity.
  • Robust Performance: Engineered for reliability, this product delivers consistent performance even under challenging environmental conditions, making it suitable for industrial and commercial applications.
  • Energy Efficient: With energy efficiency in mind, the AX2000-1FGG896I helps to reduce power consumption, which is crucial for battery-powered devices and contributes to greener electronics.

Applications

The versatility of the AX2000-1FGG896I allows it to be used across various domains, including:

  • Automotive systems
  • Communication infrastructure
  • Consumer electronics
  • Industrial control units

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the AX2000-1FGG896I is no exception. It is manufactured to the highest standards, ensuring that each unit meets stringent quality control measures. Reliability is a cornerstone of Microchip's products, and this component is designed to provide long-term, dependable operation.

Technical Specifications

For engineers and designers, the technical specifications of the AX2000-1FGG896I provide the necessary details to integrate this component into their designs:

  • Package Type: FGG896
  • Industrial Temperature Range
  • Lead-free and RoHS compliant

In conclusion, the AX2000-1FGG896I is a prime example of Microchip Technology's dedication to innovation and excellence in the semiconductor industry. Its combination of functionality, efficiency, and reliability makes it an ideal choice for a broad array of applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess