EN
  • EN
  • DE

AX1000-FG676I

Part No AX1000-FG676I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 418 I/O 676FBGA / series Field Programmable Gate Array (FPGA) IC 418 165888 676-BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series Axcelerator
Package Tray
Number of LABs/CLBs 18144
Total RAM Bits 165888
Number of I/O 418
Number of Gates 1000000
Voltage - Supply 1.425V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 676-BGA
Supplier Device Package 676-FBGA (27x27)
Base Product Number AX1000
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Standard Package 40
Win Source Part Number 1193172-AX1000-FG676I
Ultra Librarian 3D Model Ultra Librarian AX1000-FG676I CAD Model

Description

The AX1000-FG676I is a state-of-the-art microcontroller product from the renowned Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding needs of modern embedded systems, offering a perfect blend of power efficiency, performance, and reliability.

Key Features:

  • Advanced Processing Core: At the heart of the AX1000-FG676I lies a powerful processing core that can handle complex computations and algorithms, making it ideal for applications requiring intense data processing.
  • High-Speed Connectivity: With integrated high-speed communication interfaces, this microcontroller ensures seamless data transfer, which is crucial for real-time applications.
  • Robust Security: Microchip Technology understands the importance of security in today's connected world. The AX1000-FG676I comes with advanced security features to protect your applications from external threats.
  • Low Power Consumption: Energy efficiency is at the forefront of the AX1000-FG676I design, making it suitable for battery-powered or energy-sensitive applications.
  • Flexible Memory Options: A variety of memory configurations are available to suit different storage requirements, ensuring that your application has the space it needs to operate effectively.
  • Wide Operating Temperature Range: The AX1000-FG676I is built to withstand extreme temperatures, ensuring reliability across various environments.

Applications:

The versatility of the AX1000-FG676I allows it to be used across a diverse range of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Internet of Things (IoT) Devices
  • Smart Home Automation
  • Medical Devices
  • Consumer Electronics

In conclusion, the AX1000-FG676I from Microchip Technology is a top-tier microcontroller that offers an exceptional combination of performance, efficiency, and security. Designed for engineers and developers who demand the best for their projects, it stands as a testament to Microchip's commitment to quality and innovation in the field of embedded control solutions.

You May Also Be Interested in

Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess