EN
  • EN
  • DE

AX1000-1FG676

Part No AX1000-1FG676
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 418 I/O 676FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features series Field Programmable Gate Array (FPGA) IC 418 165888 676-BGA
Manufacturer Microchip Technology
Series Axcelerator
Package Tray
Number of I/O 418
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 676-BGA
Case / Package 676-FBGA (27x27)
Family Name AX1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A7A
HTSUS 8542.39.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912306-AX1000-1FG676
Ultra Librarian 3D Model Ultra Librarian AX1000-1FG676 CAD Model

Description

The AX1000-1FG676 is a state-of-the-art integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive range of microcontrollers and digital signal processors that cater to the evolving needs of the electronics industry.

Key Features

  • Advanced Processing Core: At the heart of the AX1000-1FG676 lies a powerful processing core capable of handling complex algorithms and data-intensive tasks. This makes it ideal for applications requiring high-speed computations and real-time processing.
  • High Integration: The device integrates multiple functionalities into a single chip, which helps in reducing the overall system footprint and power consumption, while also simplifying the design process.
  • Flexible Connectivity: This product offers a range of connectivity options, including high-speed serial interfaces, which enable seamless communication with other devices and peripherals, enhancing system integration and interoperability.
  • Robust Security Features: With an emphasis on security, the AX1000-1FG676 includes advanced encryption and authentication capabilities to protect sensitive data and ensure secure operations in critical applications.
  • Low Power Consumption: Designed for efficiency, the chip operates at low power, making it suitable for battery-powered and energy-conscious applications without compromising performance.

Applications

The AX1000-1FG676 is versatile and can be employed in a wide array of applications, including but not limited to:

  • Industrial automation and control systems
  • Smart home devices and Internet of Things (IoT) products
  • Automotive electronics and advanced driver-assistance systems (ADAS)
  • Consumer electronics such as wearables and gaming devices
  • Communication infrastructure and network equipment

With its combination of performance, integration, and security, the AX1000-1FG676 from Microchip Technology is an exceptional choice for designers and engineers looking to push the boundaries of innovation in their products. It represents Microchip's commitment to delivering high-quality, reliable solutions that meet the demands of the modern electronic landscape.

You May Also Be Interested in

Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess