EN
  • EN
  • DE

AVR64DA28-I/SO

Part No AVR64DA28-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SOIC / AVR AVR® DA Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor AVR
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 23
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number AVR64DA28
RoHS Status ROHS3 Compliant
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 150-AVR64DA28-I/SO
Standard Package 27
Win Source Part Number 1322171-AVR64DA28-I/SO
Ultra Librarian 3D Model Ultra Librarian AVR64DA28-I/SO CAD Model

Description

Microchip Technology's AVR64DA28-I/SO

The AVR64DA28-I/SO is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to offer a perfect blend of power efficiency and performance for a wide range of applications. This high-performance device is part of the AVR DA family of microcontrollers that are well-known for their robust architecture, versatile features, and ease of use.

Key Features

  • Advanced RISC Architecture: The AVR64DA28-I/SO boasts a high-speed Advanced RISC (Reduced Instruction Set Computing) architecture, which enables the execution of most instructions in a single clock cycle. This feature significantly enhances the overall performance of the MCU, making it ideal for applications requiring fast processing and real-time responses.
  • Memory Capacity: This microcontroller comes with 64KB of in-system self-programmable flash memory, 4KB of SRAM, and 512 Bytes of EEPROM. Such memory configuration allows for efficient data storage and retrieval, making it suitable for complex and memory-intensive operations.
  • Peripherals and I/Os: Equipped with a variety of peripherals, the AVR64DA28-I/SO includes multiple 10-bit ADCs, a 10-bit DAC, comparators, and a zero-cross detector. It also features a rich set of I/O options with up to 22 programmable I/O lines that provide flexibility for interfacing with external devices and sensors.
  • Power Efficiency: Designed with power efficiency in mind, this MCU supports a wide voltage range and has multiple power-saving modes. These features enable the device to operate effectively in low-power applications, thereby extending battery life and reducing power consumption.
  • Package and Temperature Range: The AVR64DA28-I/SO is available in a 28-pin SOIC (Small Outline Integrated Circuit) package. It is designed to operate over the industrial temperature range, making it robust and reliable in various environmental conditions.

Applications

The versatility of the AVR64DA28-I/SO allows it to be used in an array of applications, including but not limited to industrial control systems, automotive electronics, home automation, IoT devices, and battery-operated products. Its combination of processing power, memory options, and peripheral set makes it a highly capable MCU for both hobbyist projects and commercial applications.

In conclusion, the AVR64DA28-I/SO from Microchip Technology is a powerful and efficient microcontroller that offers an optimal solution for designers looking to develop advanced and reliable electronic products.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8118 $50.6124
44+ $2.3072 $101.5168
68+ $2.2351 $151.9868
93+ $2.1630 $201.1590
120+ $2.0909 $250.9080
161+ $1.8746 $301.8106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess