EN
  • EN
  • DE

AVR32DA32T-I/RXB

Part No AVR32DA32T-I/RXB
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202943-AVR32DA32T-I/RXB
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AVR® DA
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 24MHz
Data Converters A/D 14x12b; D/A 1x10b
Oscillator Type Oscillator Type
Ultra Librarian 3D Model Ultra Librarian AVR32DA32T-I/RXB CAD Model

Description

Microchip Technology's AVR32DA32T-I/RXB: A Versatile Microcontroller Solution

The AVR32DA32T-I/RXB is a cutting-edge microcontroller (MCU) from Microchip Technology, renowned for its high performance, low power consumption, and a wide array of features. This 32-bit MCU is part of the AVR DA family, designed to cater to a variety of applications, ranging from industrial control systems to consumer electronics. Its robust design ensures reliable operation in challenging environments, making it a preferred choice for designers and engineers.

Key Features of the AVR32DA32T-I/RXB

  • Core: The MCU features a high-performance AVR core, running at a speed of up to 24 MHz. This provides the computational power necessary for complex tasks and real-time processing requirements.
  • Memory: It comes equipped with 32KB of SRAM and 128KB of flash memory, offering ample space for application code and data storage without the need for external memory components.
  • I/O Capabilities: The device includes a rich set of I/O options, with multiple serial communication modules, including SPI, I2C, and USART interfaces, which allow for easy integration with peripheral devices.
  • Analog Features: The MCU boasts advanced analog features, such as a 12-bit Analog-to-Digital Converter (ADC) with up to 20 channels, enabling precise measurement of analog signals.
  • Power Efficiency: Designed with power efficiency in mind, it supports multiple power-saving modes, which help reduce power consumption in battery-powered applications.
  • Operating Conditions: It operates over an industrial temperature range of -40°C to 85°C, ensuring stability and performance even in extreme conditions.
  • Packaging: The AVR32DA32T-I/RXB is available in a VQFN package, which is ideal for space-constrained applications.

Applications

The versatility of the AVR32DA32T-I/RXB makes it suitable for a diverse set of applications, including but not limited to:

  • Smart home devices
  • Industrial automation and control systems
  • Automotive electronics
  • Wearable technology
  • Internet of Things (IoT) devices

Overall, the AVR32DA32T-I/RXB from Microchip Technology is a robust and feature-rich MCU that provides a scalable solution for various complex applications. Its combination of performance, memory, and analog capabilities, along with its power efficiency, makes it an excellent choice for designers looking to create innovative and reliable products.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
Lowest to $3.1721
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6025 $52.0500
47+ $2.1354 $100.3638
73+ $2.0686 $151.0078
100+ $2.0019 $200.1900
130+ $1.9352 $251.5760
173+ $1.7350 $300.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess