EN
  • EN
  • DE

ATZB-24-A2

Part No ATZB-24-A2
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MODULE 802.15.4 CHIP SMD / 802.15.4 Zigbee? Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Microchip Technology
Series ZigBit™
Package Box
Product Status Obsolete
Programmable Not Verified
RF Family/Standard 802.15.4
Protocol Zigbee®
Frequency 2.4GHz
Data Rate 250kbps
Power - Output 3dBm
Sensitivity -101dBm
Serial Interfaces I2C, JTAG, SPI, UART, USART
Antenna Type Integrated, Chip
Utilized IC / Part AT86RF230
Memory Size 128kB Flash, 4kB EEPROM, 8kB RAM
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 21.8mA
Current - Transmitting 20.8mA
Mounting Type Surface Mount
Temperature Range - Operating -20°C ~ 70°C
Package / Case PCB Module
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8473.30.1180
Win Source Part Number 567040-ATZB-24-A2
Ultra Librarian 3D Model Ultra Librarian ATZB-24-A2 CAD Model

Description

Microchip Technology ATZB-24-A2 Zigbee Module

The ATZB-24-A2 module is a compact, low-power, and highly integrated module from Microchip Technology, designed for wireless applications that require Zigbee connectivity. This module is based on the innovative ATmega256RFR2 microcontroller, which combines an AVR microcontroller with a 2.4 GHz RF transceiver, providing an ideal solution for automation, monitoring, and control systems.

Key Features

  • Integrated Design: With its built-in microcontroller and RF transceiver, the ATZB-24-A2 offers a complete Zigbee solution, reducing the complexity of design and speeding up time-to-market for developers.
  • Energy Efficiency: Designed for battery-powered applications, the module boasts power-saving features such as power-down modes and an energy-detecting MAC protocol, ensuring optimal battery life for your devices.
  • Robust Connectivity: The module operates in the globally available 2.4 GHz frequency band and supports the Zigbee PRO and Zigbee RF4CE networking stacks, providing reliable data transmission even in noisy environments.
  • Easy Integration: With its small form factor and surface-mount package, the ATZB-24-A2 can be easily integrated into a wide range of products without requiring significant board space or complex RF design expertise.
  • Development Support: Microchip Technology provides comprehensive development support for the ATZB-24-A2, including software stacks, development kits, and reference designs, to help developers leverage the full potential of the module.

Applications

The ATZB-24-A2 is versatile and can be used in various applications, including but not limited to:

  • Home and building automation
  • Smart lighting systems
  • Industrial monitoring and control
  • Wireless sensor networks
  • Remote control applications

With its robust feature set and Microchip's support, the ATZB-24-A2 module is a top choice for developers looking to incorporate Zigbee technology into their next wireless product.

You May Also Be Interested in

Silicon Labs
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Z-Wave® Transceiver Module 863MHz ~ 876MHz, 902MHz ~ 930MHz Antenna Not Included Surface Mount
Lowest to $71.6418
Digi International
RF TXRX MOD ISM < 1GHZ CHAS MNT / General ISM < 1GHz Transceiver Module 800MHz Chassis Mount
Need more? Email Us
Infineon Technologies
RF TXRX MOD BLE 5.0 TRC ANT SMD / Bluetooth Bluetooth v5.0 +EDR Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us
Silicon Labs
RF TXRX MODULE WIFI U.FL SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Lowest to $352.8572
WIZnet
RF TXRX MODULE WIFI TRACE ANT TH / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Through Hole
Need more? Email Us
Infineon Technologies
IC MODULE BLUETOOTH SMD / Transceiver Module
Need more? Email Us
Panasonic
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Need more? Email Us
Infineon Technologies
RF TXRX MOD BLE 5 CHIP SMD / Bluetooth Bluetooth v5.0 +EDR Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Need more? Email Us
Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $29.1044

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess