EN
  • EN
  • DE

ATXPRO-10PIN

Part No ATXPRO-10PIN
Manufacturer Microchip Technology
Catalog Development Boards, Kits, Programmers - Accessories
Description XPRO-10PIN / ZigBit™ Xplained Pro Adapter Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Microchip Technology
Series Xplained Pro
Package Box
Accessory Type Adapter Board
For Use With/Related Products ZigBit™
Base Product Number ATXPRO
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342462-ATXPRO-10PIN
Ultra Librarian 3D Model Ultra Librarian ATXPRO-10PIN CAD Model

Description

The ATXPRO-10PIN from Microchip Technology is a cutting-edge solution designed for developers and engineers who require a reliable and high-performance interface for programming and debugging applications. This product is part of Microchip's extensive range of development tools, which are tailored to streamline the development process for various microcontroller and microprocessor units.

Key Features

  • Compatibility: The ATXPRO-10PIN is compatible with a wide range of Microchip devices, ensuring a versatile tool for a multitude of development tasks.
  • Interface: It features a 10-pin interface that provides a standard connection to Microchip's in-circuit debugging and programming hardware.
  • Design Efficiency: Designed to be user-friendly, it simplifies the process of connecting your development system to the target device, saving valuable time and resources during the development phase.
  • Durability: Constructed with high-quality materials, the ATXPRO-10PIN is built to withstand the rigors of repeated use in various environments, from the lab to the field.

Applications

The ATXPRO-10PIN is ideal for a range of applications, including:

  • Embedded system development
  • Prototype testing
  • Firmware debugging
  • Production line programming

Technical Specifications

Microchip Technology ensures that the ATXPRO-10PIN meets rigorous technical standards, providing developers with a reliable tool for their programming needs. Its specifications are designed to be compatible with Microchip's development ecosystem, offering seamless integration with their suite of software and hardware tools.

Support and Resources

Microchip Technology offers comprehensive support for the ATXPRO-10PIN, including detailed documentation, software updates, and customer service. Developers can access a wealth of resources to help maximize the potential of their Microchip products and ensure a successful project outcome.

For more information on the ATXPRO-10PIN, or to explore the full range of Microchip Technology's development tools, visit the official Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Adafruit Industries LLC
DIN ADAPTER - ARDUINO UNO
Need more? Email Us
M5Stack Technology Co., Ltd.
SANDWICHC BRICK
Lowest to $1.8392
Microchip Technology
DSPIC33F AC INDUCTION MOTOR
Need more? Email Us
Parallax Inc.
COMPETITION RING FOR SUMOBOT
Need more? Email Us
MikroElektronika
40-PIN ZIF FPC CONNECTOR (0.5MM
Need more? Email Us
Microchip Technology
MOTOR STEPPER 2PHASE 8WIRE
Need more? Email Us
Adafruit Industries LLC
SMT SOCKET HEADER KIT FOR FEATHE
Need more? Email Us
OSRAM Opto Semiconductors Inc.
USB INTERFACE BOARD - PC LINK
Need more? Email Us
Silicon Labs
EVAL BOARD BIOMETRIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess