EN
  • EN
  • DE

ATXMEGA8E5-MU

Part No ATXMEGA8E5-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 8KB FLASH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8/16-Bit 32MHz 8KB (4K x 16) FLASH 32-QFN (5x5)
Manufacturer Microchip Technology
Series AVR® XMEGA® E5
Package Tray
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 26
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 1.6V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name ATXMEGA8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1611-ATXMEGA8E5-MU-ND, 1611-ATXMEGA8E5-MU, 1611-ATXMEGA8E5-MUINACTIVE
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862635-ATXMEGA8E5-MU
Ultra Librarian 3D Model Ultra Librarian ATXMEGA8E5-MU CAD Model

Description

The ATXMEGA8E5-MU is a high-performance, low-power 8/16-bit microcontroller from Microchip Technology, designed to deliver unmatched efficiency and flexibility for a wide range of embedded applications. This microcontroller is a part of the AVR XMEGA E series and is particularly suitable for use in industrial, consumer electronics, and automotive systems where efficient power usage and advanced features are paramount.

Key Features:

  • Advanced RISC Architecture: The ATXMEGA8E5-MU features a powerful 8/16-bit RISC CPU that operates at a maximum frequency of 32MHz. This architecture enables the execution of instructions in a single clock cycle, resulting in high throughput and impressive real-time performance.
  • Memory: It comes equipped with 8KB of in-system self-programmable flash, 1KB EEPROM, and 512Bytes internal SRAM, providing ample space for complex applications and data storage without the need for external memory components.
  • High-precision Analog: The device includes a 12-bit analog-to-digital converter (ADC) with up to 16 channels, allowing for accurate measurement of analog signals. It also features a 2-channel 12-bit digital-to-analog converter (DAC) for precise analog output capabilities.
  • Rich Peripherals: A variety of integrated peripherals are available, including USART, SPI, and Two-wire Interface (TWI) for serial communication, as well as multiple timers/counters for accurate timing operations.
  • Power Efficiency: The ATXMEGA8E5-MU offers multiple power-saving modes, including Idle and Power-down modes, which significantly reduce power consumption when the CPU or peripherals are not in use.
  • Package: The microcontroller is available in a 32-pin QFN package, providing a compact footprint for space-constrained applications.

Applications:

The versatility of the ATXMEGA8E5-MU makes it ideal for a variety of applications, such as:

  • Industrial control systems
  • Battery management systems
  • Portable medical devices
  • Smart sensors and instrumentation
  • Home automation and security systems
  • Automotive electronics

With its robust feature set and Microchip's reputation for reliability, the ATXMEGA8E5-MU is an excellent choice for designers looking to create efficient and powerful embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1957 $50.9785
12+ $8.3657 $100.3884
19+ $8.1043 $153.9817
26+ $7.8428 $203.9128
33+ $7.5814 $250.1862
45+ $6.7971 $305.8695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,660 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess