Products specifications Report Issue?

Categories Relays
Manufacturer IXYS
Packaging Tube
Mounting Style Through Hole
Circuit SPST-NO (1 Form A) x 2
Output Type AC, DC
Parts Input Voltage (V) 1.2VDC
Load Voltage (V) 0V ~ 250V
Load Current 150mA
On-State Resistance (Maximum) 25 Ohms
Termination Style PC Pin
Manufacturer Package 8-DIP
Supplier Device Package 8-DIP
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1194983-LAA120L
Manufacturer Homepage www.clare.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LAA120L CAD Model

Description

The LAA120L is an electronic component manufactured by IXYS.

  • Output Type: AC, DC
  • Circuit: SPST-NO (1 Form A) x 2
  • Load Current: 150mA
  • Load Voltage: 0V ~ 250V
  • Parts Input Voltage: 1.2VDC
  • Termination Style: PC Pin
  • Mounting Style: Through Hole
  • Package: Tube
  • Category: Relays
  • Popularity: Medium
  • Manufacturer Pack Quantity: 50
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Coto Technology
COTO MOSFET - 1 FORM A, 400V, .0
Need more? Email Us
ECAD model for CT128
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 200MA 0-200V
Need more? Email Us
ECAD model for TLP176D(F)
IXYS
SSR RELAY SPST-NO 1A 0-250V
Lowest to $8.6368
ECAD model for CPC1726Y
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 3.5A 0-40V
Need more? Email Us
ECAD model for TLP3544(TP1,F)
Panasonic
SSR RELAY SPST-NO 120MA 0-100V
Need more? Email Us
ECAD model for AQY225R3TW
Toshiba Semiconductor and Storage
Cordless Telephones PBX Modems
Need more? Email Us
ECAD model for TLP222G-2
IXYS
DUAL POLE OptoMOS Relay | RELAY SPST-NO/NC 170MA 0-250V
Need more? Email Us
ECAD model for LBA120PTR
Sharp Microelectronics
IT(rms)≤0.6A, Zero Cross type DIP 8pin Triac output SSR
Lowest to $1.4631
ECAD model for PR36MF21NSZF
ON Semiconductor
PHOTOVOLTAIC SOLID-STATE RELAY OPTOCOUPLERS | SSR RELAY SPST-NO 140MA 0-400V
Need more? Email Us
ECAD model for HSR412

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention