EN
  • EN
  • DE

TPS3510

Part No TPS3510
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description PC POWER SUPPLY SUPERVISORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1272358-TPS3510
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3510 CAD Model

Description

Introducing the TPS3510 Power-On Reset Monitor from Texas Instruments

The TPS3510 is a versatile and robust integrated circuit designed by Texas Instruments to ensure the reliable operation of microprocessor (µP) systems. This Power-On Reset (POR) monitor is an essential component for any system that requires a dependable start-up sequence and power supply monitoring.

Key Features of the TPS3510

  • Supply Voltage Supervision: The TPS3510 offers precise monitoring of the supply voltage, ensuring that the system only operates in the safe voltage range. This feature helps in preventing data corruption and hardware damage due to under-voltage conditions.
  • Programmable Delay: It includes a programmable time delay, which provides designers with the flexibility to set the power-on reset interval according to the specific needs of their system, ensuring that the µP and other components have sufficient time to stabilize before operation.
  • Manual Reset Input: An additional manual reset input allows for an external trigger to reset the system, offering a convenient way to reboot or initiate diagnostics without cycling the power supply.
  • Watchdog Timer: The integrated watchdog timer serves as an independent system monitor, which can reset the µP in case of a software anomaly or if the µP fails to provide a periodic signal, thus enhancing the system reliability.
  • Power-On Reset Generator: The TPS3510 generates a reset pulse upon power-up, ensuring that the µP starts from a clean state every time the system is powered on.

Applications

The TPS3510 is ideal for a wide range of applications that require reliable power-on reset functionality and system monitoring. It is commonly used in:

  • Microprocessor systems
  • Microcontroller systems
  • Intelligent instruments
  • Portable/Battery-powered equipment
  • Computers and servers
  • Industrial controls

With its precision voltage monitoring and versatile reset options, the TPS3510 from Texas Instruments is an excellent choice for designers looking to enhance the operational reliability and safety of their electronic systems. Its small footprint and low power consumption make it suitable for a variety of space-constrained and energy-sensitive applications.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1932 $50.2320
635+ $0.1586 $100.7110
980+ $0.1536 $150.5280
1,345+ $0.1487 $200.0015
1,740+ $0.1437 $250.0380
2,330+ $0.1288 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess